TelephoneStuff.com Leviton Twist and Mount Patch Panel with 24 CAT 6 Ports 476TM-624

Description
Twist and Mount Patch Panel with 24 CAT 6 Ports are one of three Twist and Mount Patch Panel offerings and are designed for use in any of Leviton's existing Structured Media Centers to support a variety of telephone and data distribution needs. Patch Panel Features: - These panels hold four patching modules, which allow 24 Ports of patching capability to CAT 6 cabling - Component-rated CAT 6 Ports are designed for use in high megabit applications such as Gigabit Ethernet - Commercial grade telephone and data patching - Jacks include Leviton’s patented Retention Force Technology - Compact design - Meets TIA-570-B bend radius requirements - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards
Description
Twist and Mount Patch Panel with 24 CAT 6 Ports are one of three Twist and Mount Patch Panel offerings and are designed for use in any of Leviton's existing Structured Media Centers to support a variety of telephone and data distribution needs. Patch Panel Features: - These panels hold four patching modules, which allow 24 Ports of patching capability to CAT 6 cabling - Component-rated CAT 6 Ports are designed for use in high megabit applications such as Gigabit Ethernet - Commercial grade telephone and data patching - Jacks include Leviton’s patented Retention Force Technology - Compact design - Meets TIA-570-B bend radius requirements - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards

Suppliers

Company
Product
Description
Supplier Links
Leviton Twist and Mount Patch Panel with 24 CAT 6 Ports - 476TM-624 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Twist and Mount Patch Panel with 24 CAT 6 Ports
476TM-624
Leviton Twist and Mount Patch Panel with 24 CAT 6 Ports 476TM-624
Twist and Mount Patch Panel with 24 CAT 6 Ports are one of three Twist and Mount Patch Panel offerings and are designed for use in any of Leviton's existing Structured Media Centers to support a variety of telephone and data distribution needs. Patch Panel Features: - These panels hold four patching modules, which allow 24 Ports of patching capability to CAT 6 cabling - Component-rated CAT 6 Ports are designed for use in high megabit applications such as Gigabit Ethernet - Commercial grade telephone and data patching - Jacks include Leviton’s patented Retention Force Technology - Compact design - Meets TIA-570-B bend radius requirements - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards

Twist and Mount Patch Panel with 24 CAT 6 Ports are one of three Twist and Mount Patch Panel offerings and are designed for use in any of Leviton's existing Structured Media Centers to support a variety of telephone and data distribution needs.
Patch Panel Features:
- These panels hold four patching modules, which allow 24 Ports of patching capability to CAT 6 cabling
- Component-rated CAT 6 Ports are designed for use in high megabit applications such as Gigabit Ethernet
- Commercial grade telephone and data patching
- Jacks include Leviton’s patented Retention Force Technology
- Compact design
- Meets TIA-570-B bend radius requirements
- Universal T568A and T568B wiring labels
- IDC termination with Universal 568A and 568B wiring cards

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 476TM-624
Product Name Leviton Twist and Mount Patch Panel with 24 CAT 6 Ports
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1213959 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details