TelephoneStuff.com Leviton Twist and Mount Patch Panel with 24 CAT 5e Ports 476TM-524

Description
Twist and Mount Patch Panel with 24 CAT 5e Ports are one of six Twist and Mount Patch Panels offerings and are designed for use in any of Leviton's existing Structured Media Centers to support a variety of telephone and data distribution needs. Patch Panel Features: - These panels hold patching modules, which allow 24 Ports of patching capability to CAT 5e cabling - Route Telephone, Fax, Modem, Ethernet to 24 locations - The CAT 5e ports meet the requirements of high-speed data applications - Commercial grade telephone and data patching - Component-rated CAT 5e Ports - Jacks include Leviton’s patented Retention Force Technology - Compact design - Meets TIA-570-B Bend Radius Requirements - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton Structured Media Center enclosure - Black plastic mounting bracket - Includes plastic punch-down tool - Meets all applicable standards and listings - CAT 5e components meet or exceed all TIA/EIA-568-A/B for Category 5e Requirements - cULus Listed and Meets FCC part 68, in addition to being RoHS Compliant - The bracket shall be made of fire-retardant ABS plastic, with a UL flammability rating of 94V-0 and shall have four category rating labels
Description
Twist and Mount Patch Panel with 24 CAT 5e Ports are one of six Twist and Mount Patch Panels offerings and are designed for use in any of Leviton's existing Structured Media Centers to support a variety of telephone and data distribution needs. Patch Panel Features: - These panels hold patching modules, which allow 24 Ports of patching capability to CAT 5e cabling - Route Telephone, Fax, Modem, Ethernet to 24 locations - The CAT 5e ports meet the requirements of high-speed data applications - Commercial grade telephone and data patching - Component-rated CAT 5e Ports - Jacks include Leviton’s patented Retention Force Technology - Compact design - Meets TIA-570-B Bend Radius Requirements - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton Structured Media Center enclosure - Black plastic mounting bracket - Includes plastic punch-down tool - Meets all applicable standards and listings - CAT 5e components meet or exceed all TIA/EIA-568-A/B for Category 5e Requirements - cULus Listed and Meets FCC part 68, in addition to being RoHS Compliant - The bracket shall be made of fire-retardant ABS plastic, with a UL flammability rating of 94V-0 and shall have four category rating labels

Suppliers

Company
Product
Description
Supplier Links
Leviton Twist and Mount Patch Panel with 24 CAT 5e Ports - 476TM-524 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Twist and Mount Patch Panel with 24 CAT 5e Ports
476TM-524
Leviton Twist and Mount Patch Panel with 24 CAT 5e Ports 476TM-524
Twist and Mount Patch Panel with 24 CAT 5e Ports are one of six Twist and Mount Patch Panels offerings and are designed for use in any of Leviton's existing Structured Media Centers to support a variety of telephone and data distribution needs. Patch Panel Features: - These panels hold patching modules, which allow 24 Ports of patching capability to CAT 5e cabling - Route Telephone, Fax, Modem, Ethernet to 24 locations - The CAT 5e ports meet the requirements of high-speed data applications - Commercial grade telephone and data patching - Component-rated CAT 5e Ports - Jacks include Leviton’s patented Retention Force Technology - Compact design - Meets TIA-570-B Bend Radius Requirements - Universal T568A and T568B wiring labels - IDC termination with Universal 568A and 568B wiring cards - Includes port designation strips - Fits easily into any Leviton Structured Media Center enclosure - Black plastic mounting bracket - Includes plastic punch-down tool - Meets all applicable standards and listings - CAT 5e components meet or exceed all TIA/EIA-568-A/B for Category 5e Requirements - cULus Listed and Meets FCC part 68, in addition to being RoHS Compliant - The bracket shall be made of fire-retardant ABS plastic, with a UL flammability rating of 94V-0 and shall have four category rating labels

Twist and Mount Patch Panel with 24 CAT 5e Ports are one of six Twist and Mount Patch Panels offerings and are designed for use in any of Leviton's existing Structured Media Centers to support a variety of telephone and data distribution needs.
Patch Panel Features:
- These panels hold patching modules, which allow 24 Ports of patching capability to CAT 5e cabling
- Route Telephone, Fax, Modem, Ethernet to 24 locations
- The CAT 5e ports meet the requirements of high-speed data applications
- Commercial grade telephone and data patching
- Component-rated CAT 5e Ports
- Jacks include Leviton’s patented Retention Force Technology
- Compact design
- Meets TIA-570-B Bend Radius Requirements
- Universal T568A and T568B wiring labels
- IDC termination with Universal 568A and 568B wiring cards
- Includes port designation strips
- Fits easily into any Leviton Structured Media Center enclosure
- Black plastic mounting bracket
- Includes plastic punch-down tool
- Meets all applicable standards and listings
- CAT 5e components meet or exceed all TIA/EIA-568-A/B for
Category 5e Requirements
- cULus Listed and Meets FCC part 68, in addition to being RoHS Compliant
- The bracket shall be made of fire-retardant ABS plastic, with a UL flammability rating of 94V-0 and shall have four category rating labels

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 476TM-524
Product Name Leviton Twist and Mount Patch Panel with 24 CAT 5e Ports
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details