TelephoneStuff.com Sprint 7155 Single Line Speakerphone with 5 Memory Buttons 476112

Description
Single line speakerphone with 90 volt message waiting light, hold button and light, volume control and 5 memory speed dial buttons. Features: - Single line - Speakerphone with volume control - 5 memory speed dial buttons - 90 volt message waiting light - Hold with light - Mute - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L
Description
Single line speakerphone with 90 volt message waiting light, hold button and light, volume control and 5 memory speed dial buttons. Features: - Single line - Speakerphone with volume control - 5 memory speed dial buttons - 90 volt message waiting light - Hold with light - Mute - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L

Suppliers

Company
Product
Description
Supplier Links
Sprint 7155 Single Line Speakerphone with 5 Memory Buttons - 476112 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint 7155 Single Line Speakerphone with 5 Memory Buttons
476112
Sprint 7155 Single Line Speakerphone with 5 Memory Buttons 476112
Single line speakerphone with 90 volt message waiting light, hold button and light, volume control and 5 memory speed dial buttons. Features: - Single line - Speakerphone with volume control - 5 memory speed dial buttons - 90 volt message waiting light - Hold with light - Mute - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L

Single line speakerphone with 90 volt message waiting light, hold button and light, volume control and 5 memory speed dial buttons.
Features:
- Single line
- Speakerphone with volume control
- 5 memory speed dial buttons
- 90 volt message waiting light
- Hold with light
- Mute
- Flash
- Handset volume: 2 step amplification (normal, high)
- Line powered
- Modular data port
- Ringer volume control: low, medium, high
- Hearing-aid compatible
- A-lead control (switchable option—default setting is off)
- Large faceplate area for custom designed facemats
- Oversized dial pad for easier dialing
- Textured finish for smudge resistant surface
- Paper facemat with transparent overlay
- Tone/Pulse switch
- Redial/pause
- Non-scuff traction feet
- Fully modular cords
- 12' handset cord
- 14' line cord
- Desk or wall mountable
- Lithium battery
- Dimensions: 6.5" W x 9.5" L

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 476112
Product Name Sprint 7155 Single Line Speakerphone with 5 Memory Buttons
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details