TelephoneStuff.com Sprint 7270 Two Line Speakerphone with 10 Memory Buttons 476038

Description
Two line speakerphone with 90 volt message waiting light, hold button and light, volume control and 10 memory speed dial buttons. Features: - Two line - Speakerphone with volume control - 10 memory speed dial buttons - 90 volt message waiting light - Hold with light - Mute - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L
Description
Two line speakerphone with 90 volt message waiting light, hold button and light, volume control and 10 memory speed dial buttons. Features: - Two line - Speakerphone with volume control - 10 memory speed dial buttons - 90 volt message waiting light - Hold with light - Mute - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L

Suppliers

Company
Product
Description
Supplier Links
Sprint 7270 Two Line Speakerphone with 10 Memory Buttons - 476038 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint 7270 Two Line Speakerphone with 10 Memory Buttons
476038
Sprint 7270 Two Line Speakerphone with 10 Memory Buttons 476038
Two line speakerphone with 90 volt message waiting light, hold button and light, volume control and 10 memory speed dial buttons. Features: - Two line - Speakerphone with volume control - 10 memory speed dial buttons - 90 volt message waiting light - Hold with light - Mute - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L

Two line speakerphone with 90 volt message waiting light, hold button and light, volume control and 10 memory speed dial buttons.
Features:
- Two line
- Speakerphone with volume control
- 10 memory speed dial buttons
- 90 volt message waiting light
- Hold with light
- Mute
- Flash
- Handset volume: 2 step amplification (normal, high)
- Line powered
- Modular data port
- Ringer volume control: low, medium, high
- Hearing-aid compatible
- A-lead control (switchable option—default setting is off)
- Large faceplate area for custom designed facemats
- Oversized dial pad for easier dialing
- Textured finish for smudge resistant surface
- Paper facemat with transparent overlay
- Tone/Pulse switch
- Redial/pause
- Non-scuff traction feet
- Fully modular cords
- 12' handset cord
- 14' line cord
- Desk or wall mountable
- Lithium battery
- Dimensions: 6.5" W x 9.5" L

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 476038
Product Name Sprint 7270 Two Line Speakerphone with 10 Memory Buttons
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT300A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details