TelephoneStuff.com Sprint 7260 Basic Two Line Phone 476030

Description
Basic two line telephone with 90 volt message waiting light, hold button and light and volume control. Features: - Two line - 90 volt message waiting light - Hold with light - Last number redial - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L
Description
Basic two line telephone with 90 volt message waiting light, hold button and light and volume control. Features: - Two line - 90 volt message waiting light - Hold with light - Last number redial - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L

Suppliers

Company
Product
Description
Supplier Links
Sprint 7260 Basic Two Line Phone - 476030 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint 7260 Basic Two Line Phone
476030
Sprint 7260 Basic Two Line Phone 476030
Basic two line telephone with 90 volt message waiting light, hold button and light and volume control. Features: - Two line - 90 volt message waiting light - Hold with light - Last number redial - Flash - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Redial/pause - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L

Basic two line telephone with 90 volt message waiting light, hold button and light and volume control.
Features:
- Two line
- 90 volt message waiting light
- Hold with light
- Last number redial
- Flash
- Handset volume: 2 step amplification (normal, high)
- Line powered
- Modular data port
- Ringer volume control: low, medium, high
- Hearing-aid compatible
- A-lead control (switchable option—default setting is off)
- Large faceplate area for custom designed facemats
- Oversized dial pad for easier dialing
- Textured finish for smudge resistant surface
- Paper facemat with transparent overlay
- Tone/Pulse switch
- Redial/pause
- Non-scuff traction feet
- Fully modular cords
- 12' handset cord
- 14' line cord
- Desk or wall mountable
- Lithium battery
- Dimensions: 6.5" W x 9.5" L

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 476030
Product Name Sprint 7260 Basic Two Line Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details