TelephoneStuff.com Sprint 7010 Basic Single Line Phone 476000

Description
Single line telephone with 90 volt message waiting light and volume control. Features: - Single line - 90 volt message waiting light - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L
Description
Single line telephone with 90 volt message waiting light and volume control. Features: - Single line - 90 volt message waiting light - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L

Suppliers

Company
Product
Description
Supplier Links
Sprint 7010 Basic Single Line Phone - 476000 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint 7010 Basic Single Line Phone
476000
Sprint 7010 Basic Single Line Phone 476000
Single line telephone with 90 volt message waiting light and volume control. Features: - Single line - 90 volt message waiting light - Handset volume: 2 step amplification (normal, high) - Line powered - Modular data port - Ringer volume control: low, medium, high - Hearing-aid compatible - A-lead control (switchable option—default setting is off) - Large faceplate area for custom designed facemats - Oversized dial pad for easier dialing - Textured finish for smudge resistant surface - Paper facemat with transparent overlay - Tone/Pulse switch - Non-scuff traction feet - Fully modular cords - 12' handset cord - 14' line cord - Desk or wall mountable - Lithium battery - Dimensions: 6.5" W x 9.5" L

Single line telephone with 90 volt message waiting light and volume control.
Features:
- Single line
- 90 volt message waiting light
- Handset volume: 2 step amplification (normal, high)
- Line powered
- Modular data port
- Ringer volume control: low, medium, high
- Hearing-aid compatible
- A-lead control (switchable option—default setting is off)
- Large faceplate area for custom designed facemats
- Oversized dial pad for easier dialing
- Textured finish for smudge resistant surface
- Paper facemat with transparent overlay
- Tone/Pulse switch
- Non-scuff traction feet
- Fully modular cords
- 12' handset cord
- 14' line cord
- Desk or wall mountable
- Lithium battery
- Dimensions: 6.5" W x 9.5" L

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 476000
Product Name Sprint 7010 Basic Single Line Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details