TelephoneStuff.com Ideal Wire Marker Booklet (Pkg of 5) 44-101

Description
Plastic coated wire marker in pocket sized booklets. 10 sheets per booklet. Sold 5 booklets to a pack. Features - Plastic-impregnated cloth construction for long-lasting durability - Resists abrasion, moisture, dirt and oil - Perforated 1-1/2" markers can be separated into half-length sizes - Non-smear black legend ensures high visibility - Self-sticking on wire and cable - For applications above or below ground - Temperature range: -40o F to 180o F Booklet Contents: - 10 pages per booklet with each page bearing the Legend assortment shown - All booklets (except 44-111) contain 450 wire markers and 450 terminal markers - Booklet 44-111 contains 348 wire markers and 348 terminal markers
Description
Plastic coated wire marker in pocket sized booklets. 10 sheets per booklet. Sold 5 booklets to a pack. Features - Plastic-impregnated cloth construction for long-lasting durability - Resists abrasion, moisture, dirt and oil - Perforated 1-1/2" markers can be separated into half-length sizes - Non-smear black legend ensures high visibility - Self-sticking on wire and cable - For applications above or below ground - Temperature range: -40o F to 180o F Booklet Contents: - 10 pages per booklet with each page bearing the Legend assortment shown - All booklets (except 44-111) contain 450 wire markers and 450 terminal markers - Booklet 44-111 contains 348 wire markers and 348 terminal markers

Suppliers

Company
Product
Description
Supplier Links
Ideal Wire Marker Booklet (Pkg of 5) - 44-101 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Wire Marker Booklet (Pkg of 5)
44-101
Ideal Wire Marker Booklet (Pkg of 5) 44-101
Plastic coated wire marker in pocket sized booklets. 10 sheets per booklet. Sold 5 booklets to a pack. Features - Plastic-impregnated cloth construction for long-lasting durability - Resists abrasion, moisture, dirt and oil - Perforated 1-1/2" markers can be separated into half-length sizes - Non-smear black legend ensures high visibility - Self-sticking on wire and cable - For applications above or below ground - Temperature range: -40o F to 180o F Booklet Contents: - 10 pages per booklet with each page bearing the Legend assortment shown - All booklets (except 44-111) contain 450 wire markers and 450 terminal markers - Booklet 44-111 contains 348 wire markers and 348 terminal markers

Plastic coated wire marker in pocket sized booklets. 10 sheets per booklet. Sold 5 booklets to a pack.
Features
- Plastic-impregnated cloth construction for long-lasting durability
- Resists abrasion, moisture, dirt and oil
- Perforated 1-1/2" markers can be separated into half-length sizes
- Non-smear black legend ensures high visibility
- Self-sticking on wire and cable
- For applications above or below ground
- Temperature range: -40o F to 180o F
Booklet Contents:
- 10 pages per booklet with each page bearing the Legend assortment shown
- All booklets (except 44-111) contain 450 wire markers and 450 terminal markers
- Booklet 44-111 contains 348 wire markers and 348 terminal markers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wire Markers and Cable Markers
Product Number 44-101
Product Name Ideal Wire Marker Booklet (Pkg of 5)
Wire & Cable Markers Tags
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details