TelephoneStuff.com Leviton One Male 25-Pair Surface Mount Mini Patch Panel 41600-I

Description
25 6-Position 2-conductor (RJ11) FCC spec jacks wired into one male 25-pair connector in surface mount housing. Wired in standard T-R sequence (26-1, 27-2, 28-3, ect.). Features: - Housing: High-impact, fire-retardant plastic rated UL 94V-0 - Connector terminals: high-stength copper alloy, selectively gold plated over nickel in contact area - Connectors meet the requirements of FCC part 68 for standard telecommunications interface (RJ21X)
Description
25 6-Position 2-conductor (RJ11) FCC spec jacks wired into one male 25-pair connector in surface mount housing. Wired in standard T-R sequence (26-1, 27-2, 28-3, ect.). Features: - Housing: High-impact, fire-retardant plastic rated UL 94V-0 - Connector terminals: high-stength copper alloy, selectively gold plated over nickel in contact area - Connectors meet the requirements of FCC part 68 for standard telecommunications interface (RJ21X)

Suppliers

Company
Product
Description
Supplier Links
Leviton One Male 25-Pair Surface Mount Mini Patch Panel - 41600-I - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton One Male 25-Pair Surface Mount Mini Patch Panel
41600-I
Leviton One Male 25-Pair Surface Mount Mini Patch Panel 41600-I
25 6-Position 2-conductor (RJ11) FCC spec jacks wired into one male 25-pair connector in surface mount housing. Wired in standard T-R sequence (26-1, 27-2, 28-3, ect.). Features: - Housing: High-impact, fire-retardant plastic rated UL 94V-0 - Connector terminals: high-stength copper alloy, selectively gold plated over nickel in contact area - Connectors meet the requirements of FCC part 68 for standard telecommunications interface (RJ21X)

25 6-Position 2-conductor (RJ11) FCC spec jacks wired into one male 25-pair connector in surface mount housing. Wired in standard T-R sequence (26-1, 27-2, 28-3, ect.).
Features:
- Housing: High-impact, fire-retardant plastic rated UL 94V-0
- Connector terminals: high-stength copper alloy, selectively gold plated over nickel in contact area
- Connectors meet the requirements of FCC part 68 for standard telecommunications interface (RJ21X)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 41600-I
Product Name Leviton One Male 25-Pair Surface Mount Mini Patch Panel
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details