TelephoneStuff.com Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1.. 41367

Description
Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1 & Line 2) Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements
Description
Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1 & Line 2) Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements

Suppliers

Company
Product
Description
Supplier Links
Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1.. - 41367 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1..
41367
Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1.. 41367
Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1 & Line 2) Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements

Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1 & Line 2)
Features:
- Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates
- Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters
- May be ganged for multiple-port applications
- Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring
- UL Listed
- CSA Certified
- Meets FCC Part 68 requirements

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 41367
Product Name Leviton Flush Mount Jack 2 8-Conductor T568B Jacks (Line 1..
Type Data Jack Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 23SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details