TelephoneStuff.com Leviton Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1.. 41364

Description
Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1 & Line 2). Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements
Description
Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1 & Line 2). Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements

Suppliers

Company
Product
Description
Supplier Links
Leviton Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1.. - 41364 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1..
41364
Leviton Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1.. 41364
Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1 & Line 2). Features: - Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates - Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters - May be ganged for multiple-port applications - Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring - UL Listed - CSA Certified - Meets FCC Part 68 requirements

Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1 & Line 2).
Features:
- Accommodates two voice and/or data terminals in the same jack location, using standard duplex electrical wallplates
- Mounts easily in standard electrical boxes, most floor monuments, raceways, and many cellular or raised floor boxes without adapters
- May be ganged for multiple-port applications
- Installation is fast and easy with 110-type insulation displacement connectors for 22-26 AWG inside wiring
- UL Listed
- CSA Certified
- Meets FCC Part 68 requirements

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 41364
Product Name Leviton Flush Mount Jack 2 4-Conductor USOC Jacks (Line 1..
Type Data Jack Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SC-1-MR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details