TelephoneStuff.com Hubbell 3.5mm Screw Term Stereo Jack 35ST10

Description
3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Screw Term Stereo Jack Features: - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, screw term - Connector Body: Brass, nickel plating, 100 micro-inch - Module Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - RoHS compliant
Description
3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Screw Term Stereo Jack Features: - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, screw term - Connector Body: Brass, nickel plating, 100 micro-inch - Module Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell 3.5mm Screw Term Stereo Jack - 35ST10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 3.5mm Screw Term Stereo Jack
35ST10
Hubbell 3.5mm Screw Term Stereo Jack 35ST10
3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Screw Term Stereo Jack Features: - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: Stereo jack, screw term - Connector Body: Brass, nickel plating, 100 micro-inch - Module Material: Flame retardant polymer - Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - RoHS compliant

3.5mm Screw Term Stereo Jack is the ideal solution for distributing audio signal to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement.
3.5mm Screw Term Stereo Jack Features:
- Wall side soldering
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Standard 3.5mm stereo jack
- AV Connector Type: Stereo jack, screw term
- Connector Body: Brass, nickel plating, 100 micro-inch
- Module Material: Flame retardant polymer
- Cable Type: Standard 3.5mm stereo patch cord or field-configurable plug with 22-30 AWG 2 conductor, with shield (served bare copper shield preferred)
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 35ST10
Product Name Hubbell 3.5mm Screw Term Stereo Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3024U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Light Switch Covers - 1485676 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Datacommunication Face Plate with Jack - NT-CJ-BL - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details