Lutron Electronics Co., Inc. Standard Wall Plate VWP-3-TP

Description
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH TAUPE COLOR (3) DIMMER/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 6.32 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "
Datasheet
Description
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH TAUPE COLOR (3) DIMMER/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 6.32 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - VWP-3-TP - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
VWP-3-TP
Standard Wall Plate VWP-3-TP
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH TAUPE COLOR (3) DIMMER/SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 6.32 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "

"

  • ARCHITECTURAL TYPE
  • POLYCARBONATE MATERIAL
  • MATTE FINISH
  • TAUPE COLOR
  • (3) DIMMER/SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • VAREO[R], NOVA T[R] BRAND
  • OVERALL DIMENSION 6.32 INCH W X 0.3 INCH D X 4.56 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • VWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number VWP-3-TP
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Medium Size Glossy Finish - 21MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Screwless Decorator Wall Plate, Metal Subplate, Five Gang - SW265W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Polycarbonate
View Details