TelephoneStuff.com Hubbell 3.5mm Solder Type Nickel Connector Stereo Jack 35S10

Description
3.5mm Solder Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Solder Stereo Jack Features: - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: stereo jack, solder - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Connector Tip: Square copper terminal - Connector Ring: Round, nickel-plated terminal - Comes in pack of 10 - RoHS compliant
Description
3.5mm Solder Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Solder Stereo Jack Features: - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: stereo jack, solder - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Connector Tip: Square copper terminal - Connector Ring: Round, nickel-plated terminal - Comes in pack of 10 - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell 3.5mm Solder Type Nickel Connector Stereo Jack - 35S10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 3.5mm Solder Type Nickel Connector Stereo Jack
35S10
Hubbell 3.5mm Solder Type Nickel Connector Stereo Jack 35S10
3.5mm Solder Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement. 3.5mm Solder Stereo Jack Features: - Wall side soldering - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Standard 3.5mm stereo jack - AV Connector Type: stereo jack, solder - Connector Body: Brass, nickel plating 100 micro-inch - Housing Material: Flame retardant polymer - Cable Type: 22-30 AWG 2 conductor, with shield (served bare copper shield preferred) - Connector Tip: Square copper terminal - Connector Ring: Round, nickel-plated terminal - Comes in pack of 10 - RoHS compliant

3.5mm Solder Stereo Jack is the ideal solution for distributing audio signals to-and-from components. Today’s computers and portable electronic devices have standardized on the 3.5mm stereo jack for audio and microphone inputs and outputs. Having this style connection in the work area has become a requirement.
3.5mm Solder Stereo Jack Features:
- Wall side soldering
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Standard 3.5mm stereo jack
- AV Connector Type: stereo jack, solder
- Connector Body: Brass, nickel plating 100 micro-inch
- Housing Material: Flame retardant polymer
- Cable Type: 22-30 AWG 2 conductor, with shield (served bare copper shield preferred)
- Connector Tip: Square copper terminal
- Connector Ring: Round, nickel-plated terminal
- Comes in pack of 10
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 35S10
Product Name Hubbell 3.5mm Solder Type Nickel Connector Stereo Jack
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3014 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - VWP-3-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details