TelephoneStuff.com Chatsworth Products F-Series TeraFrame Cabinet System.. 35051-C01

Description
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Caster Kit Features: - Front Casters are Full-Swivel - Caster adds 2.8" to the overall Height of the Cabinet - Each Kit includes 4 Casters and Mounting Hardware - Color: Black - Sold in a Package of 4 Caster Kits
Description
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Caster Kit Features: - Front Casters are Full-Swivel - Caster adds 2.8" to the overall Height of the Cabinet - Each Kit includes 4 Casters and Mounting Hardware - Color: Black - Sold in a Package of 4 Caster Kits

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products F-Series TeraFrame Cabinet System.. - 35051-C01 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products F-Series TeraFrame Cabinet System..
35051-C01
Chatsworth Products F-Series TeraFrame Cabinet System.. 35051-C01
The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment. Caster Kit Features: - Front Casters are Full-Swivel - Caster adds 2.8" to the overall Height of the Cabinet - Each Kit includes 4 Casters and Mounting Hardware - Color: Black - Sold in a Package of 4 Caster Kits

The F-Series TeraFrame Cabinet System helps organize, store and secure computer, data storage and network equipment in the data center, computer room or network environment.
Caster Kit Features:
- Front Casters are Full-Swivel
- Caster adds 2.8" to the overall Height of the Cabinet
- Each Kit includes 4 Casters and Mounting Hardware
- Color: Black
- Sold in a Package of 4 Caster Kits

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 35051-C01
Product Name Chatsworth Products F-Series TeraFrame Cabinet System..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PAEG-5803L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Storage Cabinets - 1271523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details