TelephoneStuff.com Kendall Howard 18U LINIER Fixed Wallmount Cabinet 3140-3-001-18

Description
18U LINIER Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment securely on the wall. Mounting in just minutes, our fixed wall racks have a sleek tempered glass door and removable locking side panels. Fixed Wallmount Cabinet Features: - Each rack has two sets of fully adjustable cage-nut style rails and removable top and bottom cable slot panels, allowing easy installation of CAT5 or fiber optic cables - 2 sets of Adjustable Mounting Rails - Removable Locking side panels - Cage nut style mounting rails - 2 Removable Cable Slot Panels - Tempered Safety Glass Door - Locking door - EIA Compliant - Dimensions: - Depth: 20.5" (Maximum Inside) 23" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 31.5" (Inside) 35.75" (Outside)
Description
18U LINIER Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment securely on the wall. Mounting in just minutes, our fixed wall racks have a sleek tempered glass door and removable locking side panels. Fixed Wallmount Cabinet Features: - Each rack has two sets of fully adjustable cage-nut style rails and removable top and bottom cable slot panels, allowing easy installation of CAT5 or fiber optic cables - 2 sets of Adjustable Mounting Rails - Removable Locking side panels - Cage nut style mounting rails - 2 Removable Cable Slot Panels - Tempered Safety Glass Door - Locking door - EIA Compliant - Dimensions: - Depth: 20.5" (Maximum Inside) 23" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 31.5" (Inside) 35.75" (Outside)

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 18U LINIER Fixed Wallmount Cabinet - 3140-3-001-18 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 18U LINIER Fixed Wallmount Cabinet
3140-3-001-18
Kendall Howard 18U LINIER Fixed Wallmount Cabinet 3140-3-001-18
18U LINIER Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment securely on the wall. Mounting in just minutes, our fixed wall racks have a sleek tempered glass door and removable locking side panels. Fixed Wallmount Cabinet Features: - Each rack has two sets of fully adjustable cage-nut style rails and removable top and bottom cable slot panels, allowing easy installation of CAT5 or fiber optic cables - 2 sets of Adjustable Mounting Rails - Removable Locking side panels - Cage nut style mounting rails - 2 Removable Cable Slot Panels - Tempered Safety Glass Door - Locking door - EIA Compliant - Dimensions: - Depth: 20.5" (Maximum Inside) 23" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 31.5" (Inside) 35.75" (Outside)

18U LINIER Fixed Wallmount Cabinet is a cost effective solution when you need to mount equipment securely on the wall. Mounting in just minutes, our fixed wall racks have a sleek tempered glass door and removable locking side panels.
Fixed Wallmount Cabinet Features:
- Each rack has two sets of fully adjustable cage-nut style rails and removable top and bottom cable slot panels, allowing easy installation of CAT5 or fiber optic cables
- 2 sets of Adjustable Mounting Rails
- Removable Locking side panels
- Cage nut style mounting rails
- 2 Removable Cable Slot Panels
- Tempered Safety Glass Door
- Locking door
- EIA Compliant
- Dimensions:
- Depth: 20.5" (Maximum Inside) 23" (Outside)
- Width: 19" (Inside) 23.75" (Outside)
- Height: 31.5" (Inside) 35.75" (Outside)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 3140-3-001-18
Product Name Kendall Howard 18U LINIER Fixed Wallmount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BEC-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Tool Belts & Tool Pouches - 1881697 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details