TelephoneStuff.com Kendall Howard 12U LINIER Swing-Out Wallmount Cabinet 3130-3-001-12

Description
12U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier. Wallmount Cabinet Features: - Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle - LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet - When heat is an issue, simply install the optional fan kit - All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 4 removable cable slot panels - Tempered safety glass door - Swings out 90 degrees from the wall - Maximum Weight Capacity: 150 lbs. - Dimensions: - Depth: 21.5" (Maximum Inside) 27" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 21" (Inside) 25" (Outside)
Description
12U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier. Wallmount Cabinet Features: - Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle - LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet - When heat is an issue, simply install the optional fan kit - All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 4 removable cable slot panels - Tempered safety glass door - Swings out 90 degrees from the wall - Maximum Weight Capacity: 150 lbs. - Dimensions: - Depth: 21.5" (Maximum Inside) 27" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 21" (Inside) 25" (Outside)

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 12U LINIER Swing-Out Wallmount Cabinet - 3130-3-001-12 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 12U LINIER Swing-Out Wallmount Cabinet
3130-3-001-12
Kendall Howard 12U LINIER Swing-Out Wallmount Cabinet 3130-3-001-12
12U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier. Wallmount Cabinet Features: - Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle - LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet - When heat is an issue, simply install the optional fan kit - All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers - 2 sets of adjustable mounting rails - Removable locking side panels - Cage nut style mounting rails - 4 removable cable slot panels - Tempered safety glass door - Swings out 90 degrees from the wall - Maximum Weight Capacity: 150 lbs. - Dimensions: - Depth: 21.5" (Maximum Inside) 27" (Outside) - Width: 19" (Inside) 23.75" (Outside) - Height: 21" (Inside) 25" (Outside)

12U LINIER Swing-Out Wallmount Cabinet is designed to allow easy access to all four sides of installed equipment. When installing and terminating network cables, swing-out cabinets make it easier.
Wallmount Cabinet Features:
- Swing-out style Wallmount cabinets are the most common and used for every type of installation and they also have removable locking side panels - this makes it easy to access equipment and terminations from every angle
- LINIER Swing-out Wallmount Cabinets swing-out 90 degrees from the wall and have removable locking side panels giving easy access to all four sides of the cabinet
- When heat is an issue, simply install the optional fan kit
- All of the features that LINIER Swing-out Wallmount Cabinets have make it a simple choice when installing CAT5, CAT5e, fiber optic cables, switches, and routers
- 2 sets of adjustable mounting rails
- Removable locking side panels
- Cage nut style mounting rails
- 4 removable cable slot panels
- Tempered safety glass door
- Swings out 90 degrees from the wall
- Maximum Weight Capacity: 150 lbs.
- Dimensions:
- Depth: 21.5" (Maximum Inside) 27" (Outside)
- Width: 19" (Inside) 23.75" (Outside)
- Height: 21" (Inside) 25" (Outside)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 3130-3-001-12
Product Name Kendall Howard 12U LINIER Swing-Out Wallmount Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XSE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Tool Belts & Tool Pouches - 179767 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 10.04 inch (255 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details