TelephoneStuff.com Avaya Tristar Ultra NC 3124-036

Description
The TriStar over-the-ear model sets new standards in headset design and this headset has all the benefits of the TriStar with the addition of a noise-cancelling microphone that eliminates up to 92% of unwanted background noise. This is particularly important in busy offices when calls are being recorded. This sophisticated headset is compact, lightweight (12g) and provides premium sound quality. It's fully adjustable and fits onto the ear at three distinct points for optimum fit and stability. It comes with four interchangeable earpieces for maximum comfort and adaptability. Features: - Discreet over-the-ear design - Eliminates up to 92% of background noise - Fully adjustable design - Lightweight 12 g - Noise cancelling microphone - Quick disconnect
Description
The TriStar over-the-ear model sets new standards in headset design and this headset has all the benefits of the TriStar with the addition of a noise-cancelling microphone that eliminates up to 92% of unwanted background noise. This is particularly important in busy offices when calls are being recorded. This sophisticated headset is compact, lightweight (12g) and provides premium sound quality. It's fully adjustable and fits onto the ear at three distinct points for optimum fit and stability. It comes with four interchangeable earpieces for maximum comfort and adaptability. Features: - Discreet over-the-ear design - Eliminates up to 92% of background noise - Fully adjustable design - Lightweight 12 g - Noise cancelling microphone - Quick disconnect

Suppliers

Company
Product
Description
Supplier Links
Avaya Tristar Ultra NC - 3124-036 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya Tristar Ultra NC
3124-036
Avaya Tristar Ultra NC 3124-036
The TriStar over-the-ear model sets new standards in headset design and this headset has all the benefits of the TriStar with the addition of a noise-cancelling microphone that eliminates up to 92% of unwanted background noise. This is particularly important in busy offices when calls are being recorded. This sophisticated headset is compact, lightweight (12g) and provides premium sound quality. It's fully adjustable and fits onto the ear at three distinct points for optimum fit and stability. It comes with four interchangeable earpieces for maximum comfort and adaptability. Features: - Discreet over-the-ear design - Eliminates up to 92% of background noise - Fully adjustable design - Lightweight 12 g - Noise cancelling microphone - Quick disconnect

The TriStar over-the-ear model sets new standards in headset design and this headset has all the benefits of the TriStar with the addition of a noise-cancelling microphone that eliminates up to 92% of unwanted background noise. This is particularly important in busy offices when calls are being recorded. This sophisticated headset is compact, lightweight (12g) and provides premium sound quality. It's fully adjustable and fits onto the ear at three distinct points for optimum fit and stability. It comes with four interchangeable earpieces for maximum comfort and adaptability.
Features:
- Discreet over-the-ear design
- Eliminates up to 92% of background noise
- Fully adjustable design
- Lightweight 12 g
- Noise cancelling microphone
- Quick disconnect

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 3124-036
Product Name Avaya Tristar Ultra NC
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details