TelephoneStuff.com GAI-Tronics VoIP Handsfree Full Keypad Telephone with Cast.. 294AL-702

Description
VoIP Handsfree Full Keypad Telephone with Cast Aluminum Safety Yellow is a handsfree VoIP (Voice over Internet Protocol) Wall-Mount Telephone is designed to provide direct point-to-point communication between personnel throughout a facility over an existing Internet Protocol LAN. VoIP Handsfree Full Keypad Telephone Features: - The VoIP telephones are intended for connection to a 10/100 base T Ethernet and operate using power-over-Ethernet or an alternative power source - The VoIP Telephone features real-time alarm reporting that enables system supervisors to monitor the phone’s activity and address callers needs or maintenance issues immediately - No additional interface required - Real-time alarm reporting via email - Power Over Ethernet or alternative 48V DC Supply - SIP compatible - RJ45 LAN or WAN direct connection - Automatic call divert (rollover), via memory list - Four inputs and two outputs per phone - Auto Answer - ADA Compliance Features: Braille "HELP" Label and "Call Received" L.E.D. Indicator - Typical installation locations include: - College campuses - Parking Garages - Sports Arenas - Business and Industrial Parks - Factories - GAI-Tronics VoIP Handsfree Telephones are housed within a glass reinforced polyester or a cast aluminum enclosure that is painted safety yellow and are designed to provide high levels of unit integrity, delivering a robust and weather-resistant solution for virtually any IP communication application - Enclosure construction is Valox (high impact, glass reinforced polyester) painted safety yellow - Dimensions: 9.5" H x 8.0" W x 4.0" D Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
VoIP Handsfree Full Keypad Telephone with Cast Aluminum Safety Yellow is a handsfree VoIP (Voice over Internet Protocol) Wall-Mount Telephone is designed to provide direct point-to-point communication between personnel throughout a facility over an existing Internet Protocol LAN. VoIP Handsfree Full Keypad Telephone Features: - The VoIP telephones are intended for connection to a 10/100 base T Ethernet and operate using power-over-Ethernet or an alternative power source - The VoIP Telephone features real-time alarm reporting that enables system supervisors to monitor the phone’s activity and address callers needs or maintenance issues immediately - No additional interface required - Real-time alarm reporting via email - Power Over Ethernet or alternative 48V DC Supply - SIP compatible - RJ45 LAN or WAN direct connection - Automatic call divert (rollover), via memory list - Four inputs and two outputs per phone - Auto Answer - ADA Compliance Features: Braille "HELP" Label and "Call Received" L.E.D. Indicator - Typical installation locations include: - College campuses - Parking Garages - Sports Arenas - Business and Industrial Parks - Factories - GAI-Tronics VoIP Handsfree Telephones are housed within a glass reinforced polyester or a cast aluminum enclosure that is painted safety yellow and are designed to provide high levels of unit integrity, delivering a robust and weather-resistant solution for virtually any IP communication application - Enclosure construction is Valox (high impact, glass reinforced polyester) painted safety yellow - Dimensions: 9.5" H x 8.0" W x 4.0" D Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics VoIP Handsfree Full Keypad Telephone with Cast.. - 294AL-702 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics VoIP Handsfree Full Keypad Telephone with Cast..
294AL-702
GAI-Tronics VoIP Handsfree Full Keypad Telephone with Cast.. 294AL-702
VoIP Handsfree Full Keypad Telephone with Cast Aluminum Safety Yellow is a handsfree VoIP (Voice over Internet Protocol) Wall-Mount Telephone is designed to provide direct point-to-point communication between personnel throughout a facility over an existing Internet Protocol LAN. VoIP Handsfree Full Keypad Telephone Features: - The VoIP telephones are intended for connection to a 10/100 base T Ethernet and operate using power-over-Ethernet or an alternative power source - The VoIP Telephone features real-time alarm reporting that enables system supervisors to monitor the phone’s activity and address callers needs or maintenance issues immediately - No additional interface required - Real-time alarm reporting via email - Power Over Ethernet or alternative 48V DC Supply - SIP compatible - RJ45 LAN or WAN direct connection - Automatic call divert (rollover), via memory list - Four inputs and two outputs per phone - Auto Answer - ADA Compliance Features: Braille "HELP" Label and "Call Received" L.E.D. Indicator - Typical installation locations include: - College campuses - Parking Garages - Sports Arenas - Business and Industrial Parks - Factories - GAI-Tronics VoIP Handsfree Telephones are housed within a glass reinforced polyester or a cast aluminum enclosure that is painted safety yellow and are designed to provide high levels of unit integrity, delivering a robust and weather-resistant solution for virtually any IP communication application - Enclosure construction is Valox (high impact, glass reinforced polyester) painted safety yellow - Dimensions: 9.5" H x 8.0" W x 4.0" D Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

VoIP Handsfree Full Keypad Telephone with Cast Aluminum Safety Yellow is a handsfree VoIP (Voice over Internet Protocol) Wall-Mount Telephone is designed to provide direct point-to-point communication between personnel throughout a facility over an existing Internet Protocol LAN.
VoIP Handsfree Full Keypad Telephone Features:
- The VoIP telephones are intended for connection to a 10/100 base T Ethernet and operate using power-over-Ethernet or an alternative power source
- The VoIP Telephone features real-time alarm reporting that enables system supervisors to monitor the phone’s
activity and address callers needs or maintenance
issues immediately
- No additional interface required
- Real-time alarm reporting via email
- Power Over Ethernet or alternative 48V DC Supply
- SIP compatible
- RJ45 LAN or WAN direct connection
- Automatic call divert (rollover), via memory list
- Four inputs and two outputs per phone
- Auto Answer
- ADA Compliance Features: Braille "HELP" Label and
"Call Received" L.E.D. Indicator
- Typical installation locations include:
- College campuses
- Parking Garages
- Sports Arenas
- Business and Industrial Parks
- Factories
- GAI-Tronics VoIP Handsfree Telephones are housed within a glass reinforced polyester or a cast aluminum enclosure that is painted safety yellow and are designed to provide
high levels of unit integrity, delivering a robust and weather-resistant solution for virtually any IP communication application
- Enclosure construction is Valox (high impact, glass reinforced polyester) painted safety yellow
- Dimensions: 9.5" H x 8.0" W x 4.0" D
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 294AL-702
Product Name GAI-Tronics VoIP Handsfree Full Keypad Telephone with Cast..
Phone Type Network Phone / IP Phone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details