TelephoneStuff.com ITT Cortelco 7 Series 4-Line Telephone with Built-In Auto.. 275000-TP2-27S

Description
7 Series 4-Line Telephone with Built-In Auto Attendant and Voice Mail can be used as a stand alone 4-Line Telephone or part of a 4-Line system consisting of up to 16 stations. 4-Line Telephone Features: - Expandable to 4 Lines and 16 Stations - Built in Auto Attendant and Voice Mail - 30 Minute Total Messages Length - 8 Selectable Greetings - Line Specific Greetings - Caller ID Capability on all 4 Lines - Caller ID on Call Waiting - 40 Names and Number Caller ID Directory - Caller ID Directory Dial - Visual Message Waiting Indicator - Paging (Individual or All Page) - Call Transfer - Station Status Indication - Full Featured Intercom - Hands Free Speakerphone - 3-Way Call Conference - Large Backlit Liquid Crystal Display - Memory Dial - Toll Restriction - Call Privacy (On/Off) - 2.5mm Headset Jack - Redial (Last 5 Numbers) - Do Not Disturb - Automatic Line Selection - Call Timer - Private Line Compatibility - Static Memory - Adjustable Volume Controls - Distinctive Ringing - Dual Color Line Status - Flash/Hold/Mute - Individual Ringer Control - Predialing - Desk or Wall Mountable - Hearing Aid Compatible
Description
7 Series 4-Line Telephone with Built-In Auto Attendant and Voice Mail can be used as a stand alone 4-Line Telephone or part of a 4-Line system consisting of up to 16 stations. 4-Line Telephone Features: - Expandable to 4 Lines and 16 Stations - Built in Auto Attendant and Voice Mail - 30 Minute Total Messages Length - 8 Selectable Greetings - Line Specific Greetings - Caller ID Capability on all 4 Lines - Caller ID on Call Waiting - 40 Names and Number Caller ID Directory - Caller ID Directory Dial - Visual Message Waiting Indicator - Paging (Individual or All Page) - Call Transfer - Station Status Indication - Full Featured Intercom - Hands Free Speakerphone - 3-Way Call Conference - Large Backlit Liquid Crystal Display - Memory Dial - Toll Restriction - Call Privacy (On/Off) - 2.5mm Headset Jack - Redial (Last 5 Numbers) - Do Not Disturb - Automatic Line Selection - Call Timer - Private Line Compatibility - Static Memory - Adjustable Volume Controls - Distinctive Ringing - Dual Color Line Status - Flash/Hold/Mute - Individual Ringer Control - Predialing - Desk or Wall Mountable - Hearing Aid Compatible

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco 7 Series 4-Line Telephone with Built-In Auto.. - 275000-TP2-27S - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco 7 Series 4-Line Telephone with Built-In Auto..
275000-TP2-27S
ITT Cortelco 7 Series 4-Line Telephone with Built-In Auto.. 275000-TP2-27S
7 Series 4-Line Telephone with Built-In Auto Attendant and Voice Mail can be used as a stand alone 4-Line Telephone or part of a 4-Line system consisting of up to 16 stations. 4-Line Telephone Features: - Expandable to 4 Lines and 16 Stations - Built in Auto Attendant and Voice Mail - 30 Minute Total Messages Length - 8 Selectable Greetings - Line Specific Greetings - Caller ID Capability on all 4 Lines - Caller ID on Call Waiting - 40 Names and Number Caller ID Directory - Caller ID Directory Dial - Visual Message Waiting Indicator - Paging (Individual or All Page) - Call Transfer - Station Status Indication - Full Featured Intercom - Hands Free Speakerphone - 3-Way Call Conference - Large Backlit Liquid Crystal Display - Memory Dial - Toll Restriction - Call Privacy (On/Off) - 2.5mm Headset Jack - Redial (Last 5 Numbers) - Do Not Disturb - Automatic Line Selection - Call Timer - Private Line Compatibility - Static Memory - Adjustable Volume Controls - Distinctive Ringing - Dual Color Line Status - Flash/Hold/Mute - Individual Ringer Control - Predialing - Desk or Wall Mountable - Hearing Aid Compatible

7 Series 4-Line Telephone with Built-In Auto Attendant and Voice Mail can be used as a stand alone 4-Line Telephone or part of a 4-Line system consisting of up to 16 stations.
4-Line Telephone Features:
- Expandable to 4 Lines and 16 Stations
- Built in Auto Attendant and Voice Mail
- 30 Minute Total Messages Length
- 8 Selectable Greetings
- Line Specific Greetings
- Caller ID Capability on all 4 Lines
- Caller ID on Call Waiting
- 40 Names and Number Caller ID Directory
- Caller ID Directory Dial
- Visual Message Waiting Indicator
- Paging (Individual or All Page)
- Call Transfer
- Station Status Indication
- Full Featured Intercom
- Hands Free Speakerphone
- 3-Way Call Conference
- Large Backlit Liquid Crystal Display
- Memory Dial
- Toll Restriction
- Call Privacy (On/Off)
- 2.5mm Headset Jack
- Redial (Last 5 Numbers)
- Do Not Disturb
- Automatic Line Selection
- Call Timer
- Private Line Compatibility
- Static Memory
- Adjustable Volume Controls
- Distinctive Ringing
- Dual Color Line Status
- Flash/Hold/Mute
- Individual Ringer Control
- Predialing
- Desk or Wall Mountable
- Hearing Aid Compatible

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 275000-TP2-27S
Product Name ITT Cortelco 7 Series 4-Line Telephone with Built-In Auto..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details