TelephoneStuff.com ITT Cortelco 7 Series Line Powered Caller Id Telephone 273000TP227E

Description
7 Series 2730 Line Powered Caller Id Telephone. Features: - Now with Voice Mail Indication - FSK / 90 Volt - Stutter / 24 Volt - Requires no Batteries or AC Adapter - Caller ID with Call Waiting, 99 CID Memory - Wide Angle, Adjustable, LCD Display - Voice Mail Indication (FSK/90V/24V) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers 5 One Touch & 5 Two Touch Speed Dial Memory Locations with up to 24 Digits - Programmable Flash - Enhanced Redial-Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 Positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable
Description
7 Series 2730 Line Powered Caller Id Telephone. Features: - Now with Voice Mail Indication - FSK / 90 Volt - Stutter / 24 Volt - Requires no Batteries or AC Adapter - Caller ID with Call Waiting, 99 CID Memory - Wide Angle, Adjustable, LCD Display - Voice Mail Indication (FSK/90V/24V) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers 5 One Touch & 5 Two Touch Speed Dial Memory Locations with up to 24 Digits - Programmable Flash - Enhanced Redial-Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 Positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco 7 Series Line Powered Caller Id Telephone - 273000TP227E - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco 7 Series Line Powered Caller Id Telephone
273000TP227E
ITT Cortelco 7 Series Line Powered Caller Id Telephone 273000TP227E
7 Series 2730 Line Powered Caller Id Telephone. Features: - Now with Voice Mail Indication - FSK / 90 Volt - Stutter / 24 Volt - Requires no Batteries or AC Adapter - Caller ID with Call Waiting, 99 CID Memory - Wide Angle, Adjustable, LCD Display - Voice Mail Indication (FSK/90V/24V) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers 5 One Touch & 5 Two Touch Speed Dial Memory Locations with up to 24 Digits - Programmable Flash - Enhanced Redial-Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 Positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable

7 Series 2730 Line Powered Caller Id Telephone.
Features:
- Now with Voice Mail Indication
- FSK / 90 Volt
- Stutter / 24 Volt
- Requires no Batteries or AC Adapter
- Caller ID with Call Waiting, 99 CID Memory
- Wide Angle, Adjustable, LCD Display
- Voice Mail Indication (FSK/90V/24V)
- Mute with LED Indicator
- Hold with LED Indicator
- PBX Hold (Programmable)
- On Hook Pre-dial
- Directory Button (Save up to 99 Names and Numbers
5 One Touch & 5 Two Touch Speed Dial Memory Locations with up to 24 Digits
- Programmable Flash
- Enhanced Redial-Last 10 Numbers
- Handset Receive Volume Control (4 Levels)
- Programmable Ring Cadence (10 Positions)
- Programmable Ring Volume (Off to 7)
- Programmable VIP Alert
- Data Port
- Speakerphone
- Speakerphone Volume Control (8 Levels)
- DTMF Dialing
- Programmable Area Code
- 2.5mm/RJ Type Headset Jack
- Desk/Wall Mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 273000TP227E
Product Name ITT Cortelco 7 Series Line Powered Caller Id Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details