TelephoneStuff.com ITT Cortelco 7 Series Single Line Telephone 270500-TP2-27S

Description
2705 is a single line telephone that also incorporates an electronic interface to Plantronics Wireless Headsets. This internal interface allows the 2705 telephone to be answered remotely utilizing a Plantronics wireless headset. Simply activate the headset when the ring indicator tone is heard and the 2705 telephone electronically simulates "lifting" the handset off-hook to connect the call. When the call is completed, switch off the headset and the 2705 telephone hangs up. Single Line Telephone Features: - Internal Electronic Interface to Plantronics Wireless Headsets - Caller ID with Call Waiting, 99 CID Memory - Wide Angle, Adjustable, Backlit (Blue) LCD Display - Voice Mail Indication (FSK/Stutter/90V/24V ) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers) - Directory Name Match - 5 One touch & 5 Two Touch Speed Dial Memory Locations with Up to 24 Digits - Programmable Flash - Enhanced Redial-Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable - Color: Black - Power Transformer Included
Description
2705 is a single line telephone that also incorporates an electronic interface to Plantronics Wireless Headsets. This internal interface allows the 2705 telephone to be answered remotely utilizing a Plantronics wireless headset. Simply activate the headset when the ring indicator tone is heard and the 2705 telephone electronically simulates "lifting" the handset off-hook to connect the call. When the call is completed, switch off the headset and the 2705 telephone hangs up. Single Line Telephone Features: - Internal Electronic Interface to Plantronics Wireless Headsets - Caller ID with Call Waiting, 99 CID Memory - Wide Angle, Adjustable, Backlit (Blue) LCD Display - Voice Mail Indication (FSK/Stutter/90V/24V ) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers) - Directory Name Match - 5 One touch & 5 Two Touch Speed Dial Memory Locations with Up to 24 Digits - Programmable Flash - Enhanced Redial-Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable - Color: Black - Power Transformer Included

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco 7 Series Single Line Telephone - 270500-TP2-27S - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco 7 Series Single Line Telephone
270500-TP2-27S
ITT Cortelco 7 Series Single Line Telephone 270500-TP2-27S
2705 is a single line telephone that also incorporates an electronic interface to Plantronics Wireless Headsets. This internal interface allows the 2705 telephone to be answered remotely utilizing a Plantronics wireless headset. Simply activate the headset when the ring indicator tone is heard and the 2705 telephone electronically simulates "lifting" the handset off-hook to connect the call. When the call is completed, switch off the headset and the 2705 telephone hangs up. Single Line Telephone Features: - Internal Electronic Interface to Plantronics Wireless Headsets - Caller ID with Call Waiting, 99 CID Memory - Wide Angle, Adjustable, Backlit (Blue) LCD Display - Voice Mail Indication (FSK/Stutter/90V/24V ) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers) - Directory Name Match - 5 One touch & 5 Two Touch Speed Dial Memory Locations with Up to 24 Digits - Programmable Flash - Enhanced Redial-Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable - Color: Black - Power Transformer Included

2705 is a single line telephone that also incorporates an electronic interface to Plantronics Wireless Headsets. This internal interface allows the 2705 telephone to be answered remotely utilizing a Plantronics wireless headset. Simply activate the headset when the ring indicator tone is heard and the 2705 telephone electronically simulates "lifting" the handset off-hook to connect the call. When the call is completed, switch off the headset and the 2705 telephone hangs up.
Single Line Telephone Features:
- Internal Electronic Interface to Plantronics Wireless Headsets
- Caller ID with Call Waiting, 99 CID Memory
- Wide Angle, Adjustable, Backlit (Blue) LCD Display
- Voice Mail Indication (FSK/Stutter/90V/24V)
- Mute with LED Indicator
- Hold with LED Indicator
- PBX Hold (Programmable)
- On Hook Pre-dial
- Directory Button (Save up to 99 Names and Numbers)
- Directory Name Match
- 5 One touch & 5 Two Touch Speed Dial Memory Locations with Up to 24 Digits
- Programmable Flash
- Enhanced Redial-Last 10 Numbers
- Handset Receive Volume Control (4 Levels)
- Programmable Ring Cadence (10 positions)
- Programmable Ring Volume (Off to 7)
- Programmable VIP Alert
- Data Port
- Speakerphone
- Speakerphone Volume Control (8 Levels)
- DTMF Dialing
- Programmable Area Code
- 2.5mm/RJ Type Headset Jack
- Desk/Wall Mountable
- Color: Black
- Power Transformer Included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 270500-TP2-27S
Product Name ITT Cortelco 7 Series Single Line Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone - UniFi®VoIP Phone - Ubiquiti Networks, Inc.
Specs
Phone Type Network Phone / IP Phone
View Details