TelephoneStuff.com ITT Cortelco 7 Series Single Line Telephone 270000TP227S

Description
2700-00-TP2-27S 7 Series Single Line Telephone. Features: - Caller ID with Call Waiting - 99 CID Memory - Wide Angle, Adjustable, Backlit (Blue) LCD Display - Voice Mail Indication (FSK/Stutter/90V/24V ) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers) - Directory Name Match - 5 One Touch & 5 Two Touch Speed Dial Memory Locations - with Up to 24 Digits - Programmable Flash - Enhanced Radial Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 Positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable - Power Transformer Included - Color: Black
Description
2700-00-TP2-27S 7 Series Single Line Telephone. Features: - Caller ID with Call Waiting - 99 CID Memory - Wide Angle, Adjustable, Backlit (Blue) LCD Display - Voice Mail Indication (FSK/Stutter/90V/24V ) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers) - Directory Name Match - 5 One Touch & 5 Two Touch Speed Dial Memory Locations - with Up to 24 Digits - Programmable Flash - Enhanced Radial Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 Positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable - Power Transformer Included - Color: Black

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco 7 Series Single Line Telephone - 270000TP227S - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco 7 Series Single Line Telephone
270000TP227S
ITT Cortelco 7 Series Single Line Telephone 270000TP227S
2700-00-TP2-27S 7 Series Single Line Telephone. Features: - Caller ID with Call Waiting - 99 CID Memory - Wide Angle, Adjustable, Backlit (Blue) LCD Display - Voice Mail Indication (FSK/Stutter/90V/24V ) - Mute with LED Indicator - Hold with LED Indicator - PBX Hold (Programmable) - On Hook Pre-dial - Directory Button (Save up to 99 Names and Numbers) - Directory Name Match - 5 One Touch & 5 Two Touch Speed Dial Memory Locations - with Up to 24 Digits - Programmable Flash - Enhanced Radial Last 10 Numbers - Handset Receive Volume Control (4 Levels) - Programmable Ring Cadence (10 Positions) - Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable - Power Transformer Included - Color: Black

2700-00-TP2-27S 7 Series Single Line Telephone.
Features:
- Caller ID with Call Waiting
- 99 CID Memory
- Wide Angle, Adjustable, Backlit (Blue) LCD Display
- Voice Mail Indication (FSK/Stutter/90V/24V)
- Mute with LED Indicator
- Hold with LED Indicator
- PBX Hold (Programmable)
- On Hook Pre-dial
- Directory Button (Save up to 99 Names and Numbers)
- Directory Name Match
- 5 One Touch & 5 Two Touch Speed Dial Memory Locations
- with Up to 24 Digits
- Programmable Flash
- Enhanced Radial Last 10 Numbers
- Handset Receive Volume Control (4 Levels)
- Programmable Ring Cadence (10 Positions)
- Programmable Ring Volume (Off to 7)
- Programmable VIP Alert
- Data Port
- Speakerphone
- Speakerphone Volume Control (8 Levels)
- DTMF Dialing
- Programmable Area Code
- 2.5mm/RJ Type Headset Jack
- Desk/Wall Mountable
- Power Transformer Included
- Color: Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 270000TP227S
Product Name ITT Cortelco 7 Series Single Line Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details