Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH PANELS
TELEPHONESTUFF.COM
2504-5A -- SUTTLE 24-PORT PATCH PANELS WITH CAT 5 568A WIRED JACKS
TelephoneStuff.com
Suttle 24-Port Patch Panels with Cat 5 568A Wired Jacks
2504-5A
Description
The 24-Port Patch Panel comes with 568A wired jacks.
TelephoneStuff.com
Done
Description
The 24-Port Patch Panel comes with 568A wired jacks.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Suttle 24-Port Patch Panels with Cat 5 568A Wired Jacks
2504-5A
Suttle 24-Port Patch Panels with Cat 5 568A Wired Jacks
2504-5A
The 24-Port Patch Panel comes with 568A wired jacks.
The 24-Port Patch Panel comes with 568A wired jacks.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Patch Panels
Product Number
2504-5A
Product Name
Suttle 24-Port Patch Panels with Cat 5 568A Wired Jacks
Ports
24
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RJ Patch Panels
2010581
Specs
Port Type
RJ Type (Modular) Connector
Ports
24
Cable Specifications
Category 5/5E; Cat5
View Details
Mini-Circuits
Connector Adapter Patch Panel, 24 x N-Type (f-f), DC - 11 GHz, 2U
ZT-226
View Details
METZ CONNECT USA Inc.
Cable Management Patch Panels
130894-02-es-e
View Details
TRENDnet Inc.
8-Port Cat. 5e Unshielded Patch Panel
TC-P08C5E (Version v1.0R)
Specs
Port Type
RJ Type (Modular) Connector
Ports
8
Cable Specifications
Category 5/5E
View Details