TelephoneStuff.com GAI-Tronics 247 Indoor Series Standard Auto-Dial Telephone 247-001

Description
The 247 indoor series Auto-dial Telephones are constructed of a high-impact, anti corrosive enclosure with an industrial strength six- foot Hytrel handset cord. The Hytrel cord is unique in that it can withstand 250 pounds of pull strength, and remains flexible in extreme temperatures, unlike PVC cords that withstand up to 40 pounds of pull strength and begin to deteriorate at -14°F. Features: - High-Impact, Glass Reinforced Polyester Housing - Non-Moveable Hookswitch - Volume control handset - Noise canceling microphone - 6' Hytrel Cord - Extreme Operating Temperature Range: -40°C (-40°F) to +60°C(+140°F) - FCC & IC Certified, UL60950 Listed - Hearing Aid Compatible Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
The 247 indoor series Auto-dial Telephones are constructed of a high-impact, anti corrosive enclosure with an industrial strength six- foot Hytrel handset cord. The Hytrel cord is unique in that it can withstand 250 pounds of pull strength, and remains flexible in extreme temperatures, unlike PVC cords that withstand up to 40 pounds of pull strength and begin to deteriorate at -14°F. Features: - High-Impact, Glass Reinforced Polyester Housing - Non-Moveable Hookswitch - Volume control handset - Noise canceling microphone - 6' Hytrel Cord - Extreme Operating Temperature Range: -40°C (-40°F) to +60°C(+140°F) - FCC & IC Certified, UL60950 Listed - Hearing Aid Compatible Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics 247 Indoor Series Standard Auto-Dial Telephone - 247-001 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics 247 Indoor Series Standard Auto-Dial Telephone
247-001
GAI-Tronics 247 Indoor Series Standard Auto-Dial Telephone 247-001
The 247 indoor series Auto-dial Telephones are constructed of a high-impact, anti corrosive enclosure with an industrial strength six- foot Hytrel handset cord. The Hytrel cord is unique in that it can withstand 250 pounds of pull strength, and remains flexible in extreme temperatures, unlike PVC cords that withstand up to 40 pounds of pull strength and begin to deteriorate at -14°F. Features: - High-Impact, Glass Reinforced Polyester Housing - Non-Moveable Hookswitch - Volume control handset - Noise canceling microphone - 6' Hytrel Cord - Extreme Operating Temperature Range: -40°C (-40°F) to +60°C(+140°F) - FCC & IC Certified, UL60950 Listed - Hearing Aid Compatible Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

The 247 indoor series Auto-dial Telephones are constructed of a high-impact, anti corrosive enclosure with an industrial strength six- foot Hytrel handset cord. The Hytrel cord is unique in that it can withstand 250 pounds of pull strength, and remains flexible in extreme temperatures, unlike PVC cords that withstand up to 40 pounds of pull strength and begin to deteriorate at -14°F.
Features:
- High-Impact, Glass Reinforced Polyester Housing
- Non-Moveable Hookswitch
- Volume control handset
- Noise canceling microphone
- 6' Hytrel Cord
- Extreme Operating Temperature Range: -40°C (-40°F) to +60°C(+140°F)
- FCC & IC Certified, UL60950 Listed
- Hearing Aid Compatible
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 247-001
Product Name GAI-Tronics 247 Indoor Series Standard Auto-Dial Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details