TelephoneStuff.com Sprint Indoor 24 Fiber MM 0FNP TB Distribution Multi Unit.. 223876

Description
Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded - Cable weighs 1 lb per foot ORDER IN 1 FOOT LENGTH, HOWEVER THERE IS A MINIMUM ORDER AMOUNT OF 3280 FEET
Description
Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded - Cable weighs 1 lb per foot ORDER IN 1 FOOT LENGTH, HOWEVER THERE IS A MINIMUM ORDER AMOUNT OF 3280 FEET

Suppliers

Company
Product
Description
Supplier Links
Sprint Indoor 24 Fiber MM 0FNP TB Distribution Multi Unit.. - 223876 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Indoor 24 Fiber MM 0FNP TB Distribution Multi Unit..
223876
Sprint Indoor 24 Fiber MM 0FNP TB Distribution Multi Unit.. 223876
Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded - Cable weighs 1 lb per foot ORDER IN 1 FOOT LENGTH, HOWEVER THERE IS A MINIMUM ORDER AMOUNT OF 3280 FEET

Provide low signal loss and high bandwidth. Shipped on reels. Single unit products (12 fibers) wrapped with cardboard for protection.
Features:
- Low signal loss
- High bandwidth
- No electromagnetic interface
- Small size allowing more fiber in each pathway or conduit
- Easy to connectorize
- FDDI grade multi-mode
- Color coded
- Cable weighs 1 lb per foot
ORDER IN 1 FOOT LENGTH, HOWEVER THERE IS A MINIMUM ORDER AMOUNT OF 3280 FEET

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 223876
Product Name Sprint Indoor 24 Fiber MM 0FNP TB Distribution Multi Unit..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fibre Optic Cable - 2846922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details