TelephoneStuff.com Sprint Fiber Optic Cable - Outdoor/Armored/DJ 223010

Description
Multi-mode, double jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Sold by the foot. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded
Description
Multi-mode, double jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Sold by the foot. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Suppliers

Company
Product
Description
Supplier Links
Sprint Fiber Optic Cable - Outdoor/Armored/DJ - 223010 - TelephoneStuff.com
Huntington Beach, CA, USA
Sprint Fiber Optic Cable - Outdoor/Armored/DJ
223010
Sprint Fiber Optic Cable - Outdoor/Armored/DJ 223010
Multi-mode, double jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Sold by the foot. Features: - Low signal loss - High bandwidth - No electromagnetic interface - Small size allowing more fiber in each pathway or conduit - Easy to connectorize - FDDI grade multi-mode - Color coded

Multi-mode, double jacket 62.5 FDDI grade outdoor rated fiber optic cable loose in tube. Sold by the foot.
Features:
- Low signal loss
- High bandwidth
- No electromagnetic interface
- Small size allowing more fiber in each pathway or conduit
- Easy to connectorize
- FDDI grade multi-mode
- Color coded

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 223010
Product Name Sprint Fiber Optic Cable - Outdoor/Armored/DJ
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; ST; Sc
View Details