Polycom CX700 IP phone delivers remarkable high definition audio quality that provides the ultimate voice communications experience. With its sleek, high-quality handset and its full duplex, hands-free speakerphone, the CX700 IP phone enables crystal-clear, natural conversations without echoes or feedback. Featuring a fully embedded Microsoft Office Communicator 2007 client, the Polycom CX700 IP phone provides direct, on-device access to the features and capabilities of Office Communications Server 2007, all using a bright, touch-screen color display.
Desktop Office Phone Features:
- Headset on/off button
- Speakerphone on/off button
- Mute on/off button
- Volume control
- Help button
- Touch wheel with center select button
- Biometrics fingerprint reader
- Standalone IP phone for use with Office Communications Server 2007
- Superb sound quality
- Easy call management
- Enhanced presence
- Click-to-call
- Conferencing
- Voicemail indication via an intelligent Microsoft Windows CE based user interface
- 13-Watt maximum consumption Universal AC/DC switching
power adapter
| TelephoneStuff.com | |
|---|---|
| Product Category | Telephones and Cellular Phones |
| Product Number | 2200-31400-001 |
| Product Name | Polycom CX700 IP Desktop Phone for Microsoft Office.. |
| Phone Type | Network Phone / IP Phone |