TelephoneStuff.com G-TEL Enterprises, Inc. Armored Hotline Phone 2120D

Description
Armored Hotline Phone is designed for locations where hotline / speed dial access is needed and protection and durability are important. This phone is perfect for use as an emergency phone or as an incoming-calls-only phone for industrial applications. Hotline Phone Features: - Dials pre-programmed number when speed dial button is pressed - Owner programmable via internal keypad to set the hotline destination number - Easily wall mountable without the need for a separate mounting device - Optional indoor and outdoor mounting options are available below - Heavy-duty armored handset is hearing aid compatible (HAC) and has an anti-static receiver - Armored cord is made to Bell Core standards and withstands minimum 800 lbs pulling test - Works with any standard telephone line - Can be used on most PBX systems as an extension phone - Calling card service compatible - No need for separate auto-dialer or call restrictor - Made of durable 14-gauge stainless steel - Tamper resistant locking system - Armored modular hook switch lever - Armored modular keypad with metal buttons and bezel that is water, fire, and shock resistant - Re-enforced window for customized instructions cards - Built-in volume control button - Built-in ringer can be left on or turned off - Each order includes one tamper-resistant driver bit for every 1~4 phones - Telephone line powered - 24 VDC to 56 VDC - Loop current range: 22 mA to 90 mA - B-1 (POTS) line, loop start, standard dial tone 600/120 Hz - Available with Standard Carbon Transmitter Handsets and Dynamic V1 Handsets (Recommended for PBX and Digital Line Systems) - Available with 18", 32", and 52" Handset Cord Length - Dimensions: 5" L x 5.5" W 10.5" H
Description
Armored Hotline Phone is designed for locations where hotline / speed dial access is needed and protection and durability are important. This phone is perfect for use as an emergency phone or as an incoming-calls-only phone for industrial applications. Hotline Phone Features: - Dials pre-programmed number when speed dial button is pressed - Owner programmable via internal keypad to set the hotline destination number - Easily wall mountable without the need for a separate mounting device - Optional indoor and outdoor mounting options are available below - Heavy-duty armored handset is hearing aid compatible (HAC) and has an anti-static receiver - Armored cord is made to Bell Core standards and withstands minimum 800 lbs pulling test - Works with any standard telephone line - Can be used on most PBX systems as an extension phone - Calling card service compatible - No need for separate auto-dialer or call restrictor - Made of durable 14-gauge stainless steel - Tamper resistant locking system - Armored modular hook switch lever - Armored modular keypad with metal buttons and bezel that is water, fire, and shock resistant - Re-enforced window for customized instructions cards - Built-in volume control button - Built-in ringer can be left on or turned off - Each order includes one tamper-resistant driver bit for every 1~4 phones - Telephone line powered - 24 VDC to 56 VDC - Loop current range: 22 mA to 90 mA - B-1 (POTS) line, loop start, standard dial tone 600/120 Hz - Available with Standard Carbon Transmitter Handsets and Dynamic V1 Handsets (Recommended for PBX and Digital Line Systems) - Available with 18", 32", and 52" Handset Cord Length - Dimensions: 5" L x 5.5" W 10.5" H

Suppliers

Company
Product
Description
Supplier Links
G-TEL Enterprises, Inc. Armored Hotline Phone - 2120D - TelephoneStuff.com
Huntington Beach, CA, USA
G-TEL Enterprises, Inc. Armored Hotline Phone
2120D
G-TEL Enterprises, Inc. Armored Hotline Phone 2120D
Armored Hotline Phone is designed for locations where hotline / speed dial access is needed and protection and durability are important. This phone is perfect for use as an emergency phone or as an incoming-calls-only phone for industrial applications. Hotline Phone Features: - Dials pre-programmed number when speed dial button is pressed - Owner programmable via internal keypad to set the hotline destination number - Easily wall mountable without the need for a separate mounting device - Optional indoor and outdoor mounting options are available below - Heavy-duty armored handset is hearing aid compatible (HAC) and has an anti-static receiver - Armored cord is made to Bell Core standards and withstands minimum 800 lbs pulling test - Works with any standard telephone line - Can be used on most PBX systems as an extension phone - Calling card service compatible - No need for separate auto-dialer or call restrictor - Made of durable 14-gauge stainless steel - Tamper resistant locking system - Armored modular hook switch lever - Armored modular keypad with metal buttons and bezel that is water, fire, and shock resistant - Re-enforced window for customized instructions cards - Built-in volume control button - Built-in ringer can be left on or turned off - Each order includes one tamper-resistant driver bit for every 1~4 phones - Telephone line powered - 24 VDC to 56 VDC - Loop current range: 22 mA to 90 mA - B-1 (POTS) line, loop start, standard dial tone 600/120 Hz - Available with Standard Carbon Transmitter Handsets and Dynamic V1 Handsets (Recommended for PBX and Digital Line Systems) - Available with 18", 32", and 52" Handset Cord Length - Dimensions: 5" L x 5.5" W 10.5" H

Armored Hotline Phone is designed for locations where hotline / speed dial access is needed and protection and durability are important. This phone is perfect for use as an emergency phone or as an incoming-calls-only phone for industrial applications.
Hotline Phone Features:
- Dials pre-programmed number when speed dial button is pressed
- Owner programmable via internal keypad to set the hotline destination number
- Easily wall mountable without the need for a separate mounting device - Optional indoor and outdoor mounting options are available below
- Heavy-duty armored handset is hearing aid compatible (HAC) and has an anti-static receiver
- Armored cord is made to Bell Core standards and withstands minimum 800 lbs pulling test
- Works with any standard telephone line
- Can be used on most PBX systems as an extension phone
- Calling card service compatible
- No need for separate auto-dialer or call restrictor
- Made of durable 14-gauge stainless steel
- Tamper resistant locking system
- Armored modular hook switch lever
- Armored modular keypad with metal buttons and bezel that is water, fire, and shock resistant
- Re-enforced window for customized instructions cards
- Built-in volume control button
- Built-in ringer can be left on or turned off
- Each order includes one tamper-resistant driver bit for every 1~4 phones
- Telephone line powered
- 24 VDC to 56 VDC
- Loop current range: 22 mA to 90 mA
- B-1 (POTS) line, loop start, standard dial tone 600/120 Hz
- Available with Standard Carbon Transmitter Handsets and Dynamic V1 Handsets (Recommended for PBX and Digital Line Systems)
- Available with 18", 32", and 52" Handset Cord Length
- Dimensions: 5" L x 5.5" W 10.5" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 2120D
Product Name G-TEL Enterprises, Inc. Armored Hotline Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details