TelephoneStuff.com VXI V100 Pink Ribbon Wireless Headset System - Pink Version 202971

Description
VXi Corporation is pleased to announce the launch of the V100 Pink Ribbon wireless headset system. In honor of National Breast Cancer Awareness Month in October, VXi is releasing a limited number of V100 Pink Ribbon wireless headset systems, available in both Pink and Silver models, to help raise awareness for breast cancer. VXi will donate $20 from the end user purchase of every V100 Pink Ribbon system to The Breast Cancer Research Foundation®, who are helping to raise millions of dollars to find a cure for breast cancer in our lifetime. Note: - Model # 202908 Handset Lifter required Office Wireless Headset Features: - Handset lifter lets you answer and end calls when within the Headset’s 300 feet range - 1.9 GHz DECT 6.0 technology provides crystal-clear voice quality and sound - Talk up to 300 feet away from the base station and your desk phone - Up to 10 hours of continuous talk time and up to 120 hours of standby time - Superior noise-canceling microphone filters out unwanted background noise - Designed for all-day comfort with 3 wearing styles: over-the-ear, over-the-head and behind-the-neck - Easy to set-up and use. Features one-touch headset controls for volume, mute and remote call answer/end functionality - 64-bit encryption ensures safe, secure and private conversations - Pairs easily with most multi-line business phones as well as corded and wireless 1-line and 2-line phones - 1-year warranty
Description
VXi Corporation is pleased to announce the launch of the V100 Pink Ribbon wireless headset system. In honor of National Breast Cancer Awareness Month in October, VXi is releasing a limited number of V100 Pink Ribbon wireless headset systems, available in both Pink and Silver models, to help raise awareness for breast cancer. VXi will donate $20 from the end user purchase of every V100 Pink Ribbon system to The Breast Cancer Research Foundation®, who are helping to raise millions of dollars to find a cure for breast cancer in our lifetime. Note: - Model # 202908 Handset Lifter required Office Wireless Headset Features: - Handset lifter lets you answer and end calls when within the Headset’s 300 feet range - 1.9 GHz DECT 6.0 technology provides crystal-clear voice quality and sound - Talk up to 300 feet away from the base station and your desk phone - Up to 10 hours of continuous talk time and up to 120 hours of standby time - Superior noise-canceling microphone filters out unwanted background noise - Designed for all-day comfort with 3 wearing styles: over-the-ear, over-the-head and behind-the-neck - Easy to set-up and use. Features one-touch headset controls for volume, mute and remote call answer/end functionality - 64-bit encryption ensures safe, secure and private conversations - Pairs easily with most multi-line business phones as well as corded and wireless 1-line and 2-line phones - 1-year warranty

Suppliers

Company
Product
Description
Supplier Links
VXI V100 Pink Ribbon Wireless Headset System - Pink Version - 202971 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI V100 Pink Ribbon Wireless Headset System - Pink Version
202971
VXI V100 Pink Ribbon Wireless Headset System - Pink Version 202971
VXi Corporation is pleased to announce the launch of the V100 Pink Ribbon wireless headset system. In honor of National Breast Cancer Awareness Month in October, VXi is releasing a limited number of V100 Pink Ribbon wireless headset systems, available in both Pink and Silver models, to help raise awareness for breast cancer. VXi will donate $20 from the end user purchase of every V100 Pink Ribbon system to The Breast Cancer Research Foundation®, who are helping to raise millions of dollars to find a cure for breast cancer in our lifetime. Note: - Model # 202908 Handset Lifter required Office Wireless Headset Features: - Handset lifter lets you answer and end calls when within the Headset’s 300 feet range - 1.9 GHz DECT 6.0 technology provides crystal-clear voice quality and sound - Talk up to 300 feet away from the base station and your desk phone - Up to 10 hours of continuous talk time and up to 120 hours of standby time - Superior noise-canceling microphone filters out unwanted background noise - Designed for all-day comfort with 3 wearing styles: over-the-ear, over-the-head and behind-the-neck - Easy to set-up and use. Features one-touch headset controls for volume, mute and remote call answer/end functionality - 64-bit encryption ensures safe, secure and private conversations - Pairs easily with most multi-line business phones as well as corded and wireless 1-line and 2-line phones - 1-year warranty

VXi Corporation is pleased to announce the launch of the V100 Pink Ribbon wireless headset system. In honor of National Breast Cancer Awareness Month in October, VXi is releasing a limited number of V100 Pink Ribbon wireless headset systems, available in both Pink and Silver models, to help raise awareness for breast cancer.
VXi will donate $20 from the end user purchase of every V100
Pink Ribbon system to The Breast Cancer Research Foundation®, who are helping to raise millions of dollars to find a cure for breast cancer in our lifetime.
Note: - Model # 202908 Handset Lifter required
Office Wireless Headset Features:
- Handset lifter lets you answer and end calls when within the Headset’s 300 feet range
- 1.9 GHz DECT 6.0 technology provides crystal-clear voice quality and sound
- Talk up to 300 feet away from the base station and your desk phone
- Up to 10 hours of continuous talk time and up to 120 hours of standby time
- Superior noise-canceling microphone filters out unwanted background noise
- Designed for all-day comfort with 3 wearing styles: over-the-ear, over-the-head and behind-the-neck
- Easy to set-up and use. Features one-touch headset controls for volume, mute and remote call answer/end functionality
- 64-bit encryption ensures safe, secure and private conversations
- Pairs easily with most multi-line business phones as well as corded and wireless 1-line and 2-line phones
- 1-year warranty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 202971
Product Name VXI V100 Pink Ribbon Wireless Headset System - Pink Version
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details
M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details