TelephoneStuff.com VXI BlueParrot Bluetooth Wireless Headset - B250-XT 202720

Description
BlueParrott B250-XT Roadwarrior is a professional grade wireless Bluetooth Headset. Compatible with Bluetooth cell phones and computers. Bluetooth Headset Features: - Superior noise canceling microphone blocks out engine, road, and other background noises - Superior speaker volume - The headset microphone is positioned at the corner of the mouth for a clear, noise-free signal - Worn over the head via a headband and head rest on the opposite side - Concave ear cushion for comfortable fit and sound - Optional leatherette ear cushion included (increases sound quality) - Volume, Mute, Call Answer/End - 16+ hours talk time - Up to 150 hours standby time - 128-bit secure digital encryption for call privacy - Transmission: Frequency hopping spread spectrum - Frequency: 2.402 to 2.4835 GHz - RF Power: 2.5 mW max - Mic Boom: Flexible, adjustable with no springback, 4 mm diameter - Battery: 3.7 V, 230 mAh Li-Ion Polymer - Talk Time: 16+ hours - Standby Time: Up to 150 hours - Bluetooth: 2.0 + EDR, Profiles HS 1.1, HFP 1.5 - Can be paired with Bluetooth phones, dongles, and computers - Microphone Specifications: - Microphone: Noise canceling electret - Frequency Response: 20 Hz to 15 kHz - GSM Noise Immunity - Package Contains: - B250-XT Headset - 120V Power Supply - 12V Car Cord that plugs directly into the headset for recharging Note: The battery for these headsets has to be replaced at a VXi Repair Facility - They are not field replaceable.
Description
BlueParrott B250-XT Roadwarrior is a professional grade wireless Bluetooth Headset. Compatible with Bluetooth cell phones and computers. Bluetooth Headset Features: - Superior noise canceling microphone blocks out engine, road, and other background noises - Superior speaker volume - The headset microphone is positioned at the corner of the mouth for a clear, noise-free signal - Worn over the head via a headband and head rest on the opposite side - Concave ear cushion for comfortable fit and sound - Optional leatherette ear cushion included (increases sound quality) - Volume, Mute, Call Answer/End - 16+ hours talk time - Up to 150 hours standby time - 128-bit secure digital encryption for call privacy - Transmission: Frequency hopping spread spectrum - Frequency: 2.402 to 2.4835 GHz - RF Power: 2.5 mW max - Mic Boom: Flexible, adjustable with no springback, 4 mm diameter - Battery: 3.7 V, 230 mAh Li-Ion Polymer - Talk Time: 16+ hours - Standby Time: Up to 150 hours - Bluetooth: 2.0 + EDR, Profiles HS 1.1, HFP 1.5 - Can be paired with Bluetooth phones, dongles, and computers - Microphone Specifications: - Microphone: Noise canceling electret - Frequency Response: 20 Hz to 15 kHz - GSM Noise Immunity - Package Contains: - B250-XT Headset - 120V Power Supply - 12V Car Cord that plugs directly into the headset for recharging Note: The battery for these headsets has to be replaced at a VXi Repair Facility - They are not field replaceable.

Suppliers

Company
Product
Description
Supplier Links
VXI BlueParrot Bluetooth Wireless Headset - B250-XT - 202720 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI BlueParrot Bluetooth Wireless Headset - B250-XT
202720
VXI BlueParrot Bluetooth Wireless Headset - B250-XT 202720
BlueParrott B250-XT Roadwarrior is a professional grade wireless Bluetooth Headset. Compatible with Bluetooth cell phones and computers. Bluetooth Headset Features: - Superior noise canceling microphone blocks out engine, road, and other background noises - Superior speaker volume - The headset microphone is positioned at the corner of the mouth for a clear, noise-free signal - Worn over the head via a headband and head rest on the opposite side - Concave ear cushion for comfortable fit and sound - Optional leatherette ear cushion included (increases sound quality) - Volume, Mute, Call Answer/End - 16+ hours talk time - Up to 150 hours standby time - 128-bit secure digital encryption for call privacy - Transmission: Frequency hopping spread spectrum - Frequency: 2.402 to 2.4835 GHz - RF Power: 2.5 mW max - Mic Boom: Flexible, adjustable with no springback, 4 mm diameter - Battery: 3.7 V, 230 mAh Li-Ion Polymer - Talk Time: 16+ hours - Standby Time: Up to 150 hours - Bluetooth: 2.0 + EDR, Profiles HS 1.1, HFP 1.5 - Can be paired with Bluetooth phones, dongles, and computers - Microphone Specifications: - Microphone: Noise canceling electret - Frequency Response: 20 Hz to 15 kHz - GSM Noise Immunity - Package Contains: - B250-XT Headset - 120V Power Supply - 12V Car Cord that plugs directly into the headset for recharging Note: The battery for these headsets has to be replaced at a VXi Repair Facility - They are not field replaceable.

BlueParrott B250-XT Roadwarrior is a professional grade wireless
Bluetooth Headset. Compatible with Bluetooth cell phones and computers.
Bluetooth Headset Features:
- Superior noise canceling microphone blocks out engine, road, and other background noises
- Superior speaker volume
- The headset microphone is positioned at the corner of the mouth for a clear, noise-free signal
- Worn over the head via a headband and head rest on the opposite side
- Concave ear cushion for comfortable fit and sound
- Optional leatherette ear cushion included (increases
sound quality)
- Volume, Mute, Call Answer/End
- 16+ hours talk time
- Up to 150 hours standby time
- 128-bit secure digital encryption for call privacy
- Transmission: Frequency hopping spread spectrum
- Frequency: 2.402 to 2.4835 GHz
- RF Power: 2.5 mW max
- Mic Boom: Flexible, adjustable with no springback, 4 mm diameter
- Battery: 3.7 V, 230 mAh Li-Ion Polymer
- Talk Time: 16+ hours
- Standby Time: Up to 150 hours
- Bluetooth: 2.0 + EDR, Profiles HS 1.1, HFP 1.5
- Can be paired with Bluetooth phones, dongles, and computers
- Microphone Specifications:
- Microphone: Noise canceling electret
- Frequency Response: 20 Hz to 15 kHz
- GSM Noise Immunity
- Package Contains:
- B250-XT Headset
- 120V Power Supply
- 12V Car Cord that plugs directly into the headset for recharging
Note: The battery for these headsets has to be replaced at a VXi Repair Facility - They are not field replaceable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 202720
Product Name VXI BlueParrot Bluetooth Wireless Headset - B250-XT
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details