TelephoneStuff.com Astatic RF Resistant Electric Condenser Cardioid Boundary.. 201R

Description
ASTATIC 201RF Resistant microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - Self-contained low noise electronic - Operates from standard 9 - 52 volt phantom power - The cardioid (half cardioid above mounting surface) pickup minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds - Frequency Response: 100Hz - 15kHz - Power Requirements: P12, P24, P48, 2.4 mA - Available in Black and White
Description
ASTATIC 201RF Resistant microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - Self-contained low noise electronic - Operates from standard 9 - 52 volt phantom power - The cardioid (half cardioid above mounting surface) pickup minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds - Frequency Response: 100Hz - 15kHz - Power Requirements: P12, P24, P48, 2.4 mA - Available in Black and White

Suppliers

Company
Product
Description
Supplier Links
Astatic RF Resistant Electric Condenser Cardioid Boundary.. - 201R - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic RF Resistant Electric Condenser Cardioid Boundary..
201R
Astatic RF Resistant Electric Condenser Cardioid Boundary.. 201R
ASTATIC 201RF Resistant microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications. Features: - 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector - Self-contained low noise electronic - Operates from standard 9 - 52 volt phantom power - The cardioid (half cardioid above mounting surface) pickup minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds - Frequency Response: 100Hz - 15kHz - Power Requirements: P12, P24, P48, 2.4 mA - Available in Black and White

ASTATIC 201RF Resistant microphone is a miniature, high performance electret condenser microphones designed for low profile mounting in panels, tables, or ceilings. It is an excellent choice for teleconferencing, professional recording, court rooms, and many other critical applications.
Features:
- 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick
- Extremely rugged
- Solid machined brass body
- ASTATIC Flex-Form hardened grille screen
- Built in switchable high pass filter
- Terminated with a standard male 3 pin XLR connector
- Self-contained low noise electronic
- Operates from standard 9 - 52 volt phantom power
- The cardioid (half cardioid above mounting surface) pickup minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds
- Frequency Response: 100Hz - 15kHz
- Power Requirements: P12, P24, P48, 2.4 mA
- Available in Black and White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 201R
Product Name Astatic RF Resistant Electric Condenser Cardioid Boundary..
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers