TelephoneStuff.com VXI BlueParrott B200 Bluetooth Wireless Office Headset 201988

Description
The BlueParrott B200 is a professional grade, wireless headset system for anyone who uses a phone extensively at the office. Works with most digital, PBX, key systems and multi-line business telephones. Connects to handset or headset port of your office phone. BlueParrott B200 Bluetooth Headset Features: - Professional styling for long wearing comfort - Headset stays in place - Range up to 75 feet from the VXI BlueParrott base - Professional noise canceling microphone blocks background noise - Headset controls include Volume, On/Off, Pairing, and Mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones and Bluetooth enabled computers - Talk time: up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any handset - Compatible with Skype BlueParrot Base Features: - Compatible with most office telephones- including IP phones - Blue Parrott base also links other Bluetooth technology headsets to your office phone (range may vary) - Security: 128-bit digital encryption provides air-tight security during wireless communication - AC Adapter for base (no batteries needed) - Easy installation - no compatibility switches to set - Up to 127 BlueParrott systems will work in your office area
Description
The BlueParrott B200 is a professional grade, wireless headset system for anyone who uses a phone extensively at the office. Works with most digital, PBX, key systems and multi-line business telephones. Connects to handset or headset port of your office phone. BlueParrott B200 Bluetooth Headset Features: - Professional styling for long wearing comfort - Headset stays in place - Range up to 75 feet from the VXI BlueParrott base - Professional noise canceling microphone blocks background noise - Headset controls include Volume, On/Off, Pairing, and Mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones and Bluetooth enabled computers - Talk time: up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any handset - Compatible with Skype BlueParrot Base Features: - Compatible with most office telephones- including IP phones - Blue Parrott base also links other Bluetooth technology headsets to your office phone (range may vary) - Security: 128-bit digital encryption provides air-tight security during wireless communication - AC Adapter for base (no batteries needed) - Easy installation - no compatibility switches to set - Up to 127 BlueParrott systems will work in your office area

Suppliers

Company
Product
Description
Supplier Links
VXI BlueParrott B200 Bluetooth Wireless Office Headset - 201988 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI BlueParrott B200 Bluetooth Wireless Office Headset
201988
VXI BlueParrott B200 Bluetooth Wireless Office Headset 201988
The BlueParrott B200 is a professional grade, wireless headset system for anyone who uses a phone extensively at the office. Works with most digital, PBX, key systems and multi-line business telephones. Connects to handset or headset port of your office phone. BlueParrott B200 Bluetooth Headset Features: - Professional styling for long wearing comfort - Headset stays in place - Range up to 75 feet from the VXI BlueParrott base - Professional noise canceling microphone blocks background noise - Headset controls include Volume, On/Off, Pairing, and Mute - Security: 128-bit digital encryption provides air-tight security during wireless communication - Also compatible with Bluetooth technology cellular phones and Bluetooth enabled computers - Talk time: up to 6 hours without recharging - Standby time: up to 100 hours - Sound quality equal to or better than any handset - Compatible with Skype BlueParrot Base Features: - Compatible with most office telephones- including IP phones - Blue Parrott base also links other Bluetooth technology headsets to your office phone (range may vary) - Security: 128-bit digital encryption provides air-tight security during wireless communication - AC Adapter for base (no batteries needed) - Easy installation - no compatibility switches to set - Up to 127 BlueParrott systems will work in your office area

The BlueParrott B200 is a professional grade, wireless headset system for anyone who uses a phone extensively at the office. Works with most digital, PBX, key systems and multi-line business telephones. Connects to handset or headset port of your office phone.
BlueParrott B200 Bluetooth Headset Features:
- Professional styling for long wearing comfort
- Headset stays in place
- Range up to 75 feet from the VXI BlueParrott base
- Professional noise canceling microphone blocks background noise
- Headset controls include Volume, On/Off, Pairing, and Mute
- Security: 128-bit digital encryption provides air-tight security during wireless communication
- Also compatible with Bluetooth technology cellular phones and Bluetooth enabled computers
- Talk time: up to 6 hours without recharging
- Standby time: up to 100 hours
- Sound quality equal to or better than any handset
- Compatible with Skype
BlueParrot Base Features:
- Compatible with most office telephones- including IP phones
- Blue Parrott base also links other Bluetooth technology headsets to your office phone (range may vary)
- Security: 128-bit digital encryption provides air-tight security during wireless communication
- AC Adapter for base (no batteries needed)
- Easy installation - no compatibility switches to set
- Up to 127 BlueParrott systems will work in your office area

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201988
Product Name VXI BlueParrott B200 Bluetooth Wireless Office Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details