TelephoneStuff.com VXI 2 Way USB Pod 201845

Description
TalkPro USB Pod converts sound card microphone and receive plugs into a USB connection. This is great if you currently have a computer headset that connects to the sound card of your computer and you want to upgrade to a USB connection. Simple to install and easy to use. Features - VXI’s Translator technology enhances microphone performance - Translator green LED provides USB power indication - For Windows XP, Me, 2000 and 98SE, Mac OS 9.1 & OSX
Description
TalkPro USB Pod converts sound card microphone and receive plugs into a USB connection. This is great if you currently have a computer headset that connects to the sound card of your computer and you want to upgrade to a USB connection. Simple to install and easy to use. Features - VXI’s Translator technology enhances microphone performance - Translator green LED provides USB power indication - For Windows XP, Me, 2000 and 98SE, Mac OS 9.1 & OSX

Suppliers

Company
Product
Description
Supplier Links
VXI 2 Way USB Pod - 201845 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI 2 Way USB Pod
201845
VXI 2 Way USB Pod 201845
TalkPro USB Pod converts sound card microphone and receive plugs into a USB connection. This is great if you currently have a computer headset that connects to the sound card of your computer and you want to upgrade to a USB connection. Simple to install and easy to use. Features - VXI’s Translator technology enhances microphone performance - Translator green LED provides USB power indication - For Windows XP, Me, 2000 and 98SE, Mac OS 9.1 & OSX

TalkPro USB Pod converts sound card microphone and receive plugs into a USB connection. This is great if you currently have a computer headset that connects to the sound card of your computer and you want to upgrade to a USB connection. Simple to install and easy to use.
Features
- VXI’s Translator technology enhances microphone performance
- Translator green LED provides USB power indication
- For Windows XP, Me, 2000 and 98SE, Mac OS 9.1 & OSX

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201845
Product Name VXI 2 Way USB Pod
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details