TelephoneStuff.com VXI Parrott TalkPro USB 200 201371

Description
Parrott TalkPro USB 200 Provides sophisticated Gentex noise canceling microphone proven to ensure higher speech recognition accuracy and VXI'x innovative Digital Signal Processing technology which heightens audio performance by converting the headset's microphone signal from analog to digital, thereby providing a signal that is completely compatible within the computer's digital environment. Includes the headset with microphone and translator. Features: - Superior quality Gentex noise canceling microphone - Easy to use: simple plug and play USB connection - All day wearing comfort - Flexible microphone boom stays in position - Adjustable headband for great fit - Swivel ear piece and soft cupped ear cushion - Left or right side microphone placement - Durable components for long headset life - For Windows 98SE, Windows 2000, Windows Me, Windows XP - Volume control - Microphone mute - Quick disconnect
Description
Parrott TalkPro USB 200 Provides sophisticated Gentex noise canceling microphone proven to ensure higher speech recognition accuracy and VXI'x innovative Digital Signal Processing technology which heightens audio performance by converting the headset's microphone signal from analog to digital, thereby providing a signal that is completely compatible within the computer's digital environment. Includes the headset with microphone and translator. Features: - Superior quality Gentex noise canceling microphone - Easy to use: simple plug and play USB connection - All day wearing comfort - Flexible microphone boom stays in position - Adjustable headband for great fit - Swivel ear piece and soft cupped ear cushion - Left or right side microphone placement - Durable components for long headset life - For Windows 98SE, Windows 2000, Windows Me, Windows XP - Volume control - Microphone mute - Quick disconnect

Suppliers

Company
Product
Description
Supplier Links
VXI Parrott TalkPro USB 200 - 201371 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Parrott TalkPro USB 200
201371
VXI Parrott TalkPro USB 200 201371
Parrott TalkPro USB 200 Provides sophisticated Gentex noise canceling microphone proven to ensure higher speech recognition accuracy and VXI'x innovative Digital Signal Processing technology which heightens audio performance by converting the headset's microphone signal from analog to digital, thereby providing a signal that is completely compatible within the computer's digital environment. Includes the headset with microphone and translator. Features: - Superior quality Gentex noise canceling microphone - Easy to use: simple plug and play USB connection - All day wearing comfort - Flexible microphone boom stays in position - Adjustable headband for great fit - Swivel ear piece and soft cupped ear cushion - Left or right side microphone placement - Durable components for long headset life - For Windows 98SE, Windows 2000, Windows Me, Windows XP - Volume control - Microphone mute - Quick disconnect

Parrott TalkPro USB 200 Provides sophisticated Gentex noise canceling microphone proven to ensure higher speech recognition accuracy and VXI'x innovative Digital Signal Processing technology which heightens audio performance by converting the headset's microphone signal from analog to digital, thereby providing a signal that is completely compatible within the computer's digital environment. Includes the headset with microphone and translator.
Features:
- Superior quality Gentex noise canceling microphone
- Easy to use: simple plug and play USB connection
- All day wearing comfort
- Flexible microphone boom stays in position
- Adjustable headband for great fit
- Swivel ear piece and soft cupped ear cushion
- Left or right side microphone placement
- Durable components for long headset life
- For Windows 98SE, Windows 2000, Windows Me, Windows XP
- Volume control
- Microphone mute
- Quick disconnect

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201371
Product Name VXI Parrott TalkPro USB 200
Application Computer; Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details