TelephoneStuff.com VXI TalkPro USB 100 201370

Description
Parrott TalkPro USB 100 incorporates two key technologies to achieve superior microphone performance: sophisticated Gentex noise canceling microphone proven to ensure higher speech recognition accuracy and VXI's innovative, Digital Signal Processing technology which heightens audio performance by converting audio performance by converting the headset's microphone signal from analog to digital, thereby providing a signal that is completely compatible withing the computer's digital environment. Features: - Superior quality Gentex noise canceling microphone - Easy to use: simple plug and play USB connection - All day wearing comfort - Flexible microphone boom stays in position - Adjustable headband for great fit - Swivel ear piece and soft cupped ear cushion - Left or right side microphone placement - Durable components for long headset life - For Windows 98SE, Windows 2000, Windows Me, Windows XP, & Vista - Volume control - Microphone mute - Quick disconnect Unsolicited customer testimonial: "Late last year I found information about the product from the compatibility list for voice-recognition software on the Scansoft website. I ordered the product at my work place and it was there when I returned from vacation today. It worked so well with Dragon NaturallySpeaking 8.0, Preferred, that I also have to have it at home. It replaces -- thought you'd like to know -- the competitive product from Persono, which was OK with previous versions of NS but couldn't make the 8.0 cut. So I looked for products that made Scansoft's top compatibility rating and decided the USB Pro 100 was the ticket for me." - Randall B., Buffalo, NY
Description
Parrott TalkPro USB 100 incorporates two key technologies to achieve superior microphone performance: sophisticated Gentex noise canceling microphone proven to ensure higher speech recognition accuracy and VXI's innovative, Digital Signal Processing technology which heightens audio performance by converting audio performance by converting the headset's microphone signal from analog to digital, thereby providing a signal that is completely compatible withing the computer's digital environment. Features: - Superior quality Gentex noise canceling microphone - Easy to use: simple plug and play USB connection - All day wearing comfort - Flexible microphone boom stays in position - Adjustable headband for great fit - Swivel ear piece and soft cupped ear cushion - Left or right side microphone placement - Durable components for long headset life - For Windows 98SE, Windows 2000, Windows Me, Windows XP, & Vista - Volume control - Microphone mute - Quick disconnect Unsolicited customer testimonial: "Late last year I found information about the product from the compatibility list for voice-recognition software on the Scansoft website. I ordered the product at my work place and it was there when I returned from vacation today. It worked so well with Dragon NaturallySpeaking 8.0, Preferred, that I also have to have it at home. It replaces -- thought you'd like to know -- the competitive product from Persono, which was OK with previous versions of NS but couldn't make the 8.0 cut. So I looked for products that made Scansoft's top compatibility rating and decided the USB Pro 100 was the ticket for me." - Randall B., Buffalo, NY

Suppliers

Company
Product
Description
Supplier Links
VXI TalkPro USB 100 - 201370 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI TalkPro USB 100
201370
VXI TalkPro USB 100 201370
Parrott TalkPro USB 100 incorporates two key technologies to achieve superior microphone performance: sophisticated Gentex noise canceling microphone proven to ensure higher speech recognition accuracy and VXI's innovative, Digital Signal Processing technology which heightens audio performance by converting audio performance by converting the headset's microphone signal from analog to digital, thereby providing a signal that is completely compatible withing the computer's digital environment. Features: - Superior quality Gentex noise canceling microphone - Easy to use: simple plug and play USB connection - All day wearing comfort - Flexible microphone boom stays in position - Adjustable headband for great fit - Swivel ear piece and soft cupped ear cushion - Left or right side microphone placement - Durable components for long headset life - For Windows 98SE, Windows 2000, Windows Me, Windows XP, & Vista - Volume control - Microphone mute - Quick disconnect Unsolicited customer testimonial: "Late last year I found information about the product from the compatibility list for voice-recognition software on the Scansoft website. I ordered the product at my work place and it was there when I returned from vacation today. It worked so well with Dragon NaturallySpeaking 8.0, Preferred, that I also have to have it at home. It replaces -- thought you'd like to know -- the competitive product from Persono, which was OK with previous versions of NS but couldn't make the 8.0 cut. So I looked for products that made Scansoft's top compatibility rating and decided the USB Pro 100 was the ticket for me." - Randall B., Buffalo, NY

Parrott TalkPro USB 100 incorporates two key technologies to achieve superior microphone performance: sophisticated Gentex noise canceling microphone proven to ensure higher speech recognition accuracy and VXI's innovative, Digital Signal Processing technology which heightens audio performance by converting audio performance by converting the headset's microphone signal from analog to digital, thereby providing a signal that is completely compatible withing the computer's digital environment.
Features:
- Superior quality Gentex noise canceling microphone
- Easy to use: simple plug and play USB connection
- All day wearing comfort
- Flexible microphone boom stays in position
- Adjustable headband for great fit
- Swivel ear piece and soft cupped ear cushion
- Left or right side microphone placement
- Durable components for long headset life
- For Windows 98SE, Windows 2000, Windows Me, Windows XP, & Vista
- Volume control
- Microphone mute
- Quick disconnect
Unsolicited customer testimonial:
"Late last year I found information about the product from the compatibility list for voice-recognition software on the Scansoft website. I ordered the product at my work place and it was there when I returned from vacation today. It worked so well with Dragon NaturallySpeaking 8.0, Preferred, that I also have to have it at home. It replaces -- thought you'd like to know -- the competitive product from Persono, which was OK with previous versions of NS but couldn't make the 8.0 cut. So I looked for products that made Scansoft's top compatibility rating and decided the USB Pro 100 was the ticket for me." - Randall B., Buffalo, NY

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 201370
Product Name VXI TalkPro USB 100
Application Computer; Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details