TelephoneStuff.com Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 2008ULBC20R

Description
The CabinetMATE® Plug-In Outlet Center® with Eight 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Manufacturers Minimum Order Quantity is 2. Outlet Center Features: - Length: 20" - Receptacle center-to-center: 1 1/4" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Mounting: Each cabinet power solution can be mounted via included spring clip hardware - Cord properly rated to load requirements: 20 Amp units have a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Non-ROHS Compliant
Description
The CabinetMATE® Plug-In Outlet Center® with Eight 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Manufacturers Minimum Order Quantity is 2. Outlet Center Features: - Length: 20" - Receptacle center-to-center: 1 1/4" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Mounting: Each cabinet power solution can be mounted via included spring clip hardware - Cord properly rated to load requirements: 20 Amp units have a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Non-ROHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. - 2008ULBC20R - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMATE® Plug-In Outlet..
2008ULBC20R
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 2008ULBC20R
The CabinetMATE® Plug-In Outlet Center® with Eight 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Manufacturers Minimum Order Quantity is 2. Outlet Center Features: - Length: 20" - Receptacle center-to-center: 1 1/4" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Mounting: Each cabinet power solution can be mounted via included spring clip hardware - Cord properly rated to load requirements: 20 Amp units have a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - This model has no switch to manually control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Non-ROHS Compliant

The CabinetMATE® Plug-In Outlet Center® with Eight 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Manufacturers Minimum Order Quantity is 2.
Outlet Center Features:
- Length: 20"
- Receptacle center-to-center: 1 1/4"
- User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit
- Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing
- Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space
- Mounting: Each cabinet power solution can be mounted via included spring clip hardware
- Cord properly rated to load requirements: 20 Amp
units have a 12/3 SJT cord and a NEMA 5-20P or
NEMA L5-20P plug
- This model has no switch to manually control power to the unit
- Resettable circuit breaker that provides overload protection
- Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations
- Non-ROHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 2008ULBC20R
Product Name Legrand - Wiremold CabinetMATE® Plug-In Outlet..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Key Cabinets - 1878988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details