TelephoneStuff.com GN Netcom GN2000 CIPC Duo Cisco IP Communicator Headset 20001-392

Description
GN2000 CIPC Duo Cisco IP Communicator Headset enhances the user experience with the Cisco IP Communicator softphone by providing intuitive inline call control and crystal clear audio, even in noisy work environments. Features: - PeakStop Technology: Protects user's hearing by cutting off sudden loud noises - Noise-canceling Microphone: Eliminates background noise - Certified for cisco IP communicator (CIPC) - Answer/end calls and adjust volume levels via integrated inline control buttons on cord - Plug-and-play USB headset, no drivers needed - Wideband audio quality for clearer calls - Over-the-head wearing style - Leatherette ear cushions - Enhanced durability, long service life - Duo speakers for noisy offices - Frequency response of up to 6,800 Hz - All-metal boom-arm pivot - Plastic-rubber composite
Description
GN2000 CIPC Duo Cisco IP Communicator Headset enhances the user experience with the Cisco IP Communicator softphone by providing intuitive inline call control and crystal clear audio, even in noisy work environments. Features: - PeakStop Technology: Protects user's hearing by cutting off sudden loud noises - Noise-canceling Microphone: Eliminates background noise - Certified for cisco IP communicator (CIPC) - Answer/end calls and adjust volume levels via integrated inline control buttons on cord - Plug-and-play USB headset, no drivers needed - Wideband audio quality for clearer calls - Over-the-head wearing style - Leatherette ear cushions - Enhanced durability, long service life - Duo speakers for noisy offices - Frequency response of up to 6,800 Hz - All-metal boom-arm pivot - Plastic-rubber composite

Suppliers

Company
Product
Description
Supplier Links
GN Netcom GN2000 CIPC Duo Cisco IP Communicator Headset - 20001-392 - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom GN2000 CIPC Duo Cisco IP Communicator Headset
20001-392
GN Netcom GN2000 CIPC Duo Cisco IP Communicator Headset 20001-392
GN2000 CIPC Duo Cisco IP Communicator Headset enhances the user experience with the Cisco IP Communicator softphone by providing intuitive inline call control and crystal clear audio, even in noisy work environments. Features: - PeakStop Technology: Protects user's hearing by cutting off sudden loud noises - Noise-canceling Microphone: Eliminates background noise - Certified for cisco IP communicator (CIPC) - Answer/end calls and adjust volume levels via integrated inline control buttons on cord - Plug-and-play USB headset, no drivers needed - Wideband audio quality for clearer calls - Over-the-head wearing style - Leatherette ear cushions - Enhanced durability, long service life - Duo speakers for noisy offices - Frequency response of up to 6,800 Hz - All-metal boom-arm pivot - Plastic-rubber composite

GN2000 CIPC Duo Cisco IP Communicator Headset enhances the user experience with the Cisco IP Communicator softphone by providing intuitive inline call control and crystal clear audio, even in noisy work environments.
Features:
- PeakStop Technology: Protects user's hearing by cutting off sudden loud noises
- Noise-canceling Microphone: Eliminates background noise
- Certified for cisco IP communicator (CIPC)
- Answer/end calls and adjust volume levels via integrated inline control buttons on cord
- Plug-and-play USB headset, no drivers needed
- Wideband audio quality for clearer calls
- Over-the-head wearing style
- Leatherette ear cushions
- Enhanced durability, long service life
- Duo speakers for noisy offices
- Frequency response of up to 6,800 Hz
- All-metal boom-arm pivot
- Plastic-rubber composite

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 20001-392
Product Name GN Netcom GN2000 CIPC Duo Cisco IP Communicator Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

Y-203 Slim-Line Speaker/Mic. with 3.5mm Single plug - Y-203 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details