GN2000 CIPC Mono Cisco IP Communicator Headset enhances the user experience with the Cisco IP Communicator softphone by providing intuitive inline call control and crystal clear audio, even in noisy work environments.
Features:
- PeakStop Technology: Protects user's hearing by cutting off sudden loud noises
- Noise-canceling Microphone: Eliminates background noise
- Certified for cisco IP communicator (CIPC)
- Answer/end calls and adjust volume levels via integrated inline control buttons on cord
- Plug-and-play USB headset, no drivers needed
- Wideband audio quality for clearer calls
- Over-the-head wearing style
- Leatherette ear cushions
- Enhanced durability, long service life
- Mono speaker for single offices or quiet work environments
- Frequency response of up to 6,800 Hz
- All-metal boom-arm pivot
- Plastic-rubber composite
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 20001-332 |
| Product Name | GN Netcom GN2000 CIPC Mono Cisco IP Communicator Headset |
| System Signal | Mono |