TelephoneStuff.com Suttle Category 5e Patch Panels 48-port, 568A/B, 19".. 2-7032-48

Description
Category 5e Patch Panels 48-port, 568A/B, 19" Rack Mount. Suttle patch panels are 19-inch rack mountable and are equipped with IDC terminated PCB assemblies. Cat 5e Patch Panel Features: - Dimension: 3.5"H x 19"W x 3.5"D - Rugged Steel Construction, with rolled edges eliminates flex during termination - Write-on label and number designations provide easy identification - Rear cable management bar provides cable strain relief - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-6 specifications for component performance - Supports bandwidth beyond 100MHz
Description
Category 5e Patch Panels 48-port, 568A/B, 19" Rack Mount. Suttle patch panels are 19-inch rack mountable and are equipped with IDC terminated PCB assemblies. Cat 5e Patch Panel Features: - Dimension: 3.5"H x 19"W x 3.5"D - Rugged Steel Construction, with rolled edges eliminates flex during termination - Write-on label and number designations provide easy identification - Rear cable management bar provides cable strain relief - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-6 specifications for component performance - Supports bandwidth beyond 100MHz

Suppliers

Company
Product
Description
Supplier Links
Suttle Category 5e Patch Panels 48-port, 568A/B, 19".. - 2-7032-48 - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle Category 5e Patch Panels 48-port, 568A/B, 19"..
2-7032-48
Suttle Category 5e Patch Panels 48-port, 568A/B, 19".. 2-7032-48
Category 5e Patch Panels 48-port, 568A/B, 19" Rack Mount. Suttle patch panels are 19-inch rack mountable and are equipped with IDC terminated PCB assemblies. Cat 5e Patch Panel Features: - Dimension: 3.5"H x 19"W x 3.5"D - Rugged Steel Construction, with rolled edges eliminates flex during termination - Write-on label and number designations provide easy identification - Rear cable management bar provides cable strain relief - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-6 specifications for component performance - Supports bandwidth beyond 100MHz

Category 5e Patch Panels 48-port, 568A/B, 19" Rack Mount. Suttle patch panels are 19-inch rack mountable and are equipped with IDC terminated PCB assemblies.
Cat 5e Patch Panel Features:
- Dimension: 3.5"H x 19"W x 3.5"D
- Rugged Steel Construction, with rolled edges eliminates flex during termination
- Write-on label and number designations provide easy identification
- Rear cable management bar provides cable strain relief
- Multiple cable tie locations facilitate cable dressing, moves, adds, and changes
- Termination labels provide port numbering and T568A/B color-coding for quick installation
- Exceeds TIA/EIA-568-B.2-6 specifications for component performance
- Supports bandwidth beyond 100MHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 2-7032-48
Product Name Suttle Category 5e Patch Panels 48-port, 568A/B, 19"..
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 7653709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details