TelephoneStuff.com Kendall Howard 2U Patch Panel Bracket 1916-3-200-02

Description
2U Patch Panel Bracket make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount rack without the added cost - Simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cable - use the cable bumps and 6" depth to manage all the cables - close the bracket and screw the patch panel to the other side - The Kendall Howard Patch Panel Brackets are available in 4 sizes - 180 Degree swing-out - 6" Maximum Depth - 19" EIA Compliant - Requires 10/32 Rack Screws - Made in the USA - Dimensions: 6" D x 19"/20" W x 3.5" H
Description
2U Patch Panel Bracket make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount rack without the added cost - Simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cable - use the cable bumps and 6" depth to manage all the cables - close the bracket and screw the patch panel to the other side - The Kendall Howard Patch Panel Brackets are available in 4 sizes - 180 Degree swing-out - 6" Maximum Depth - 19" EIA Compliant - Requires 10/32 Rack Screws - Made in the USA - Dimensions: 6" D x 19"/20" W x 3.5" H

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 2U Patch Panel Bracket - 1916-3-200-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 2U Patch Panel Bracket
1916-3-200-02
Kendall Howard 2U Patch Panel Bracket 1916-3-200-02
2U Patch Panel Bracket make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative. Patch Panel Bracket Features: - The hinged design delivers the functionality of a swing-out wallmount rack without the added cost - Simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cable - use the cable bumps and 6" depth to manage all the cables - close the bracket and screw the patch panel to the other side - The Kendall Howard Patch Panel Brackets are available in 4 sizes - 180 Degree swing-out - 6" Maximum Depth - 19" EIA Compliant - Requires 10/32 Rack Screws - Made in the USA - Dimensions: 6" D x 19"/20" W x 3.5" H

2U Patch Panel Bracket make mounting patch panels or shallow equipment simple and easy. When there is no need for a wallmount rack or cabinet, Patch Panel Brackets are a great low cost alternative.
Patch Panel Bracket Features:
- The hinged design delivers the functionality of a swing-out wallmount rack without the added cost
- Simply mount the patch panel to the hinged side of the bracket, swing it open and terminate all of the cable -
use the cable bumps and 6" depth to manage all the cables - close the bracket and screw the patch panel to the other side
- The Kendall Howard Patch Panel Brackets are available in 4 sizes
- 180 Degree swing-out
- 6" Maximum Depth
- 19" EIA Compliant
- Requires 10/32 Rack Screws
- Made in the USA
- Dimensions: 6" D x 19"/20" W x 3.5" H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 1916-3-200-02
Product Name Kendall Howard 2U Patch Panel Bracket
Features Wall Mounted
Unlock Full Specs
to access all available technical data

Similar Products