TelephoneStuff.com Belden Multi-Conductor - Continuous Armor DataBus.. 183079A

Description
Multi-Conductor - Continuous Armor DataBus ISA/SP-50 PROFIBUS Cable. Features: - 22 AWG solid bare copper conductors - FHDPE insulation - Beldfoil (100% coverage) plus a tinned copper braid shield (65% coverage), PVC jacket.
Description
Multi-Conductor - Continuous Armor DataBus ISA/SP-50 PROFIBUS Cable. Features: - 22 AWG solid bare copper conductors - FHDPE insulation - Beldfoil (100% coverage) plus a tinned copper braid shield (65% coverage), PVC jacket.

Suppliers

Company
Product
Description
Supplier Links
Belden Multi-Conductor - Continuous Armor DataBus.. - 183079A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden Multi-Conductor - Continuous Armor DataBus..
183079A
Belden Multi-Conductor - Continuous Armor DataBus.. 183079A
Multi-Conductor - Continuous Armor DataBus ISA/SP-50 PROFIBUS Cable. Features: - 22 AWG solid bare copper conductors - FHDPE insulation - Beldfoil (100% coverage) plus a tinned copper braid shield (65% coverage), PVC jacket.

Multi-Conductor - Continuous Armor DataBus ISA/SP-50 PROFIBUS Cable.
Features:
- 22 AWG solid bare copper conductors
- FHDPE insulation
- Beldfoil (100% coverage) plus a tinned copper
braid shield (65% coverage), PVC jacket.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 183079A
Product Name Belden Multi-Conductor - Continuous Armor DataBus..
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00050 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1862019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
View Details