TelephoneStuff.com Astatic Continuously-Variable Pattern Condenser Gooseneck.. 1800VP

Description
Continuously-Variabl e Pattern Condenser Gooseneck Microphone is designed for recording and sound reinforcement on podiums, instruments and ambient miking. Features: - Remote polar control - Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best performance from a remote location - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Microphone head is made of commercial grade aluminum - Control box is made of hardened steel - Up to six control boxes can be mounted in one rack unit shelf - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Comes with an 18” dual-flex gooseneck terminated with TA3F type connector and XLRM-type connector - Operating Principal: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 40Hz - 20KHz - Impedance: 135 ohms - Self Noise: 22dBA
Description
Continuously-Variabl e Pattern Condenser Gooseneck Microphone is designed for recording and sound reinforcement on podiums, instruments and ambient miking. Features: - Remote polar control - Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best performance from a remote location - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Microphone head is made of commercial grade aluminum - Control box is made of hardened steel - Up to six control boxes can be mounted in one rack unit shelf - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Comes with an 18” dual-flex gooseneck terminated with TA3F type connector and XLRM-type connector - Operating Principal: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 40Hz - 20KHz - Impedance: 135 ohms - Self Noise: 22dBA

Suppliers

Company
Product
Description
Supplier Links
Astatic Continuously-Variable Pattern Condenser Gooseneck.. - 1800VP - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Continuously-Variable Pattern Condenser Gooseneck..
1800VP
Astatic Continuously-Variable Pattern Condenser Gooseneck.. 1800VP
Continuously-Variabl e Pattern Condenser Gooseneck Microphone is designed for recording and sound reinforcement on podiums, instruments and ambient miking. Features: - Remote polar control - Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best performance from a remote location - User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain - Microphone head is made of commercial grade aluminum - Control box is made of hardened steel - Up to six control boxes can be mounted in one rack unit shelf - Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus - Comes with an 18” dual-flex gooseneck terminated with TA3F type connector and XLRM-type connector - Operating Principal: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 40Hz - 20KHz - Impedance: 135 ohms - Self Noise: 22dBA

Continuously-Variable Pattern Condenser Gooseneck Microphone is designed for recording and sound reinforcement on podiums, instruments and ambient miking.
Features:
- Remote polar control
- Variable polar pattern with remote control allows user to precisely adjust shape of pick-up pattern for best performance from a remote location
- User can adjust polar pattern in real time without changing capsules, microphone positions, or inducing noise in audio chain
- Microphone head is made of commercial grade aluminum
- Control box is made of hardened steel
- Up to six control boxes can be mounted in one rack unit shelf
- Designed to resist interference from devices such as cell phones, two-way communication devices and lighting apparatus
- Comes with an 18” dual-flex gooseneck terminated with TA3F type connector and XLRM-type connector
- Operating Principal: Condenser
- Polar Pattern: Continuously-variable
- Frequency Response: 40Hz - 20KHz
- Impedance: 135 ohms
- Self Noise: 22dBA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 1800VP
Product Name Astatic Continuously-Variable Pattern Condenser Gooseneck..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TCM-XEX Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details