TelephoneStuff.com Erico Combination Box/Conduit Hangers, Plain Hole, 1".. 16MB18A

Description
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Available in packages of 25. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Available in bundles of 25 - Available in one configuration: - 1" conduit plain center hole for screw or threaded rod mount Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit.
Description
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Available in packages of 25. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Available in bundles of 25 - Available in one configuration: - 1" conduit plain center hole for screw or threaded rod mount Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit.

Suppliers

Company
Product
Description
Supplier Links
Erico Combination Box/Conduit Hangers, Plain Hole, 1".. - 16MB18A - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Combination Box/Conduit Hangers, Plain Hole, 1"..
16MB18A
Erico Combination Box/Conduit Hangers, Plain Hole, 1".. 16MB18A
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Available in packages of 25. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Available in bundles of 25 - Available in one configuration: - 1" conduit plain center hole for screw or threaded rod mount Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit.

The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Available in packages of 25.
Features:
- One riveted assembly
- No conduit bends (beam application)
- Delivers with NEC & CEC compliance
- Available in bundles of 25
- Available in one configuration:
- 1" conduit plain center hole for screw or threaded rod mount
Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pipe Hangers and Conduit Hangers
Product Number 16MB18A
Product Name Erico Combination Box/Conduit Hangers, Plain Hole, 1"..
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Rigid/EMT Conduit Strap - 1701 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.50 inch (12.70 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P2558-25 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details