TelephoneStuff.com Erico Combination Box/Conduit Hangers, Drop Wire, 1".. 16MB18

Description
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 - Available in two configurations: - 1" conduit from #12 wire thru 1/4" rod - 1" conduit to 3/8" plain or threaded rod - Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit
Description
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 - Available in two configurations: - 1" conduit from #12 wire thru 1/4" rod - 1" conduit to 3/8" plain or threaded rod - Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit

Suppliers

Company
Product
Description
Supplier Links
Erico Combination Box/Conduit Hangers, Drop Wire, 1".. - 16MB18 - TelephoneStuff.com
Huntington Beach, CA, USA
Erico Combination Box/Conduit Hangers, Drop Wire, 1"..
16MB18
Erico Combination Box/Conduit Hangers, Drop Wire, 1".. 16MB18
The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications. Features: - One riveted assembly - No conduit bends (beam application) - Delivers with NEC & CEC compliance - Comes in a bundle of 25 - Available in two configurations: - 1" conduit from #12 wire thru 1/4" rod - 1" conduit to 3/8" plain or threaded rod - Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit

The Combination Box/Conduit Hangers provide 66% less Drop Wires in rod/wire applications.
Features:
- One riveted assembly
- No conduit bends (beam application)
- Delivers with NEC & CEC compliance
- Comes in a bundle of 25
- Available in two configurations:
- 1" conduit from #12 wire thru 1/4" rod
- 1" conduit to 3/8" plain or threaded rod
- Note: May require dedicated drop wire/rod and EC311 – Consult local authority, for single and multiple runs of conduit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Pipe Hangers and Conduit Hangers
Product Number 16MB18
Product Name Erico Combination Box/Conduit Hangers, Drop Wire, 1"..
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Rigid/EMT Conduit Strap - 1605-CS - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Pipe Hanger - J1220N EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details