TelephoneStuff.com Hubbell AV Connector, 15-Pin D-Sub, Female Screw Terminal.. 15ST10

Description
15-Pin Female Screw Terminal provides an easy way to run a VGA style application when depth and capacity is an issue. Features: - iStation front-loading footprint - Seamless hubbell system integration - High density space utilization - Solder-free connection - Designed for minimal signal loss delivering video stream to the viewing device - High density style d-subminiature footprint - Fits into high-density 1 unit iStation module - Connector: 15-pin PCB mount - 15-pin Contact: Gold plated 2 micro-inch - Screw Term Contact: Brass with nickel-plating - Performance: VGA, SVGA, XGA, and SXGA - Cable Type: RGBVH, 75 Ohm 20-30 AWG; 5 mini coaxial - Comes in pack of 10 - RoHS compliant
Description
15-Pin Female Screw Terminal provides an easy way to run a VGA style application when depth and capacity is an issue. Features: - iStation front-loading footprint - Seamless hubbell system integration - High density space utilization - Solder-free connection - Designed for minimal signal loss delivering video stream to the viewing device - High density style d-subminiature footprint - Fits into high-density 1 unit iStation module - Connector: 15-pin PCB mount - 15-pin Contact: Gold plated 2 micro-inch - Screw Term Contact: Brass with nickel-plating - Performance: VGA, SVGA, XGA, and SXGA - Cable Type: RGBVH, 75 Ohm 20-30 AWG; 5 mini coaxial - Comes in pack of 10 - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell AV Connector, 15-Pin D-Sub, Female Screw Terminal.. - 15ST10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell AV Connector, 15-Pin D-Sub, Female Screw Terminal..
15ST10
Hubbell AV Connector, 15-Pin D-Sub, Female Screw Terminal.. 15ST10
15-Pin Female Screw Terminal provides an easy way to run a VGA style application when depth and capacity is an issue. Features: - iStation front-loading footprint - Seamless hubbell system integration - High density space utilization - Solder-free connection - Designed for minimal signal loss delivering video stream to the viewing device - High density style d-subminiature footprint - Fits into high-density 1 unit iStation module - Connector: 15-pin PCB mount - 15-pin Contact: Gold plated 2 micro-inch - Screw Term Contact: Brass with nickel-plating - Performance: VGA, SVGA, XGA, and SXGA - Cable Type: RGBVH, 75 Ohm 20-30 AWG; 5 mini coaxial - Comes in pack of 10 - RoHS compliant

15-Pin Female Screw Terminal provides an easy way to run a VGA style application when depth and capacity is an issue.
Features:
- iStation front-loading footprint
- Seamless hubbell system integration
- High density space utilization
- Solder-free connection
- Designed for minimal signal loss delivering video stream to the viewing device
- High density style d-subminiature footprint
- Fits into high-density 1 unit iStation module
- Connector: 15-pin PCB mount
- 15-pin Contact: Gold plated 2 micro-inch
- Screw Term Contact: Brass with nickel-plating
- Performance: VGA, SVGA, XGA, and SXGA
- Cable Type: RGBVH, 75 Ohm 20-30 AWG; 5 mini coaxial
- Comes in pack of 10
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 15ST10
Product Name Hubbell AV Connector, 15-Pin D-Sub, Female Screw Terminal..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
2-Gang 1 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 55SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details