TelephoneStuff.com Hubbell AV Connector, 15-Pin Gender Changer, Female/Female.. 15GC10

Description
15-Pin Gender Changer Coupler provides an easy way to run a VGA style application when depth and capacity is an issue. Features: - iStation front-loading footprint - Seamless hubbell system integration - Transmit RGBHV video signal - High quality connection - Designed for minimal signal loss delivering video stream to the viewing device - High density style d-subminiature connector - Fits into high-density 1 unit iStation module - Cable Type: Standard 15-pin cable assemblies, field terminated - Signal Performance: RGBHV - Comes in pack of 10 - RoHS compliant
Description
15-Pin Gender Changer Coupler provides an easy way to run a VGA style application when depth and capacity is an issue. Features: - iStation front-loading footprint - Seamless hubbell system integration - Transmit RGBHV video signal - High quality connection - Designed for minimal signal loss delivering video stream to the viewing device - High density style d-subminiature connector - Fits into high-density 1 unit iStation module - Cable Type: Standard 15-pin cable assemblies, field terminated - Signal Performance: RGBHV - Comes in pack of 10 - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell AV Connector, 15-Pin Gender Changer, Female/Female.. - 15GC10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell AV Connector, 15-Pin Gender Changer, Female/Female..
15GC10
Hubbell AV Connector, 15-Pin Gender Changer, Female/Female.. 15GC10
15-Pin Gender Changer Coupler provides an easy way to run a VGA style application when depth and capacity is an issue. Features: - iStation front-loading footprint - Seamless hubbell system integration - Transmit RGBHV video signal - High quality connection - Designed for minimal signal loss delivering video stream to the viewing device - High density style d-subminiature connector - Fits into high-density 1 unit iStation module - Cable Type: Standard 15-pin cable assemblies, field terminated - Signal Performance: RGBHV - Comes in pack of 10 - RoHS compliant

15-Pin Gender Changer Coupler provides an easy way to run a VGA style application when depth and capacity is an issue.
Features:
- iStation front-loading footprint
- Seamless hubbell system integration
- Transmit RGBHV video signal
- High quality connection
- Designed for minimal signal loss delivering video stream to the viewing device
- High density style d-subminiature connector
- Fits into high-density 1 unit iStation module
- Cable Type: Standard 15-pin cable assemblies, field terminated
- Signal Performance: RGBHV
- Comes in pack of 10
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 15GC10
Product Name Hubbell AV Connector, 15-Pin Gender Changer, Female/Female..
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3062 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details