TelephoneStuff.com Hubbell Pro-AV 1/4" Locking Stereo Connector, Solder-.. 14S10

Description
1/4" Locking Stereo Connector provides the perfect solution to connect professional and commercial grade Audio components. Features: - iStation front-loading footprint - ideal for use with mono and stereo audio applications - 1/4” plug locking system - Standard 1/4” stereo jack - Delivers high quality audio signal and protection to and from devices - AV Module: Pro-AV - AV Module Type: 1/4" Stereo jack - Shell Material: Die-cast zinc, with satin nickel-plating - Cable Type: 16-26 AWG 2 conductor, with shield (served bare copper shield preferred) - Install locking stereo connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - RoHS compliant
Description
1/4" Locking Stereo Connector provides the perfect solution to connect professional and commercial grade Audio components. Features: - iStation front-loading footprint - ideal for use with mono and stereo audio applications - 1/4” plug locking system - Standard 1/4” stereo jack - Delivers high quality audio signal and protection to and from devices - AV Module: Pro-AV - AV Module Type: 1/4" Stereo jack - Shell Material: Die-cast zinc, with satin nickel-plating - Cable Type: 16-26 AWG 2 conductor, with shield (served bare copper shield preferred) - Install locking stereo connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Pro-AV 1/4" Locking Stereo Connector, Solder-.. - 14S10 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Pro-AV 1/4" Locking Stereo Connector, Solder-..
14S10
Hubbell Pro-AV 1/4" Locking Stereo Connector, Solder-.. 14S10
1/4" Locking Stereo Connector provides the perfect solution to connect professional and commercial grade Audio components. Features: - iStation front-loading footprint - ideal for use with mono and stereo audio applications - 1/4” plug locking system - Standard 1/4” stereo jack - Delivers high quality audio signal and protection to and from devices - AV Module: Pro-AV - AV Module Type: 1/4" Stereo jack - Shell Material: Die-cast zinc, with satin nickel-plating - Cable Type: 16-26 AWG 2 conductor, with shield (served bare copper shield preferred) - Install locking stereo connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - RoHS compliant

1/4" Locking Stereo Connector provides the perfect solution to connect professional and commercial grade Audio components.
Features:
- iStation front-loading footprint
- ideal for use with mono and stereo audio applications
- 1/4” plug locking system
- Standard 1/4” stereo jack
- Delivers high quality audio signal and protection to and from devices
- AV Module: Pro-AV
- AV Module Type: 1/4" Stereo jack
- Shell Material: Die-cast zinc, with satin nickel-plating
- Cable Type: 16-26 AWG 2 conductor, with shield (served bare copper shield preferred)
- Install locking stereo connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 14S10
Product Name Hubbell Pro-AV 1/4" Locking Stereo Connector, Solder-..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
3-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 13SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details