TelephoneStuff.com Corning Cable ALTOS Cables,Triple-Jacket/Double-Armor,.. 144EW6-T3100A20

Description
ALTOS Triple-Jacket/Double -Armor Cables are rugged, armored cables designed for direct-buried installations. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical fiber. ALTOS Cable Features: - Triple jacket and two steel tape armors provide superior rodent resistance for direct-buried applications - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Dry™ cables, incorporating an innovative waterblocking design, eliminate the need for traditional flooding compound, providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates mid-span access - Medium density PE jacket is rugged, durable and easy to strip - Meets industry standards and specifications including ICEA-640 and Telcordia GR-20 and is listed with RUS
Description
ALTOS Triple-Jacket/Double -Armor Cables are rugged, armored cables designed for direct-buried installations. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical fiber. ALTOS Cable Features: - Triple jacket and two steel tape armors provide superior rodent resistance for direct-buried applications - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Dry™ cables, incorporating an innovative waterblocking design, eliminate the need for traditional flooding compound, providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates mid-span access - Medium density PE jacket is rugged, durable and easy to strip - Meets industry standards and specifications including ICEA-640 and Telcordia GR-20 and is listed with RUS

Suppliers

Company
Product
Description
Supplier Links
Corning Cable ALTOS Cables,Triple-Jacket/Double-Armor,.. - 144EW6-T3100A20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable ALTOS Cables,Triple-Jacket/Double-Armor,..
144EW6-T3100A20
Corning Cable ALTOS Cables,Triple-Jacket/Double-Armor,.. 144EW6-T3100A20
ALTOS Triple-Jacket/Double -Armor Cables are rugged, armored cables designed for direct-buried installations. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical fiber. ALTOS Cable Features: - Triple jacket and two steel tape armors provide superior rodent resistance for direct-buried applications - Flexible, craft-friendly buffer tubes are easy to route in closures - Standard buffer tube size reduces the number of access tools required by craft personnel - Dry™ cables, incorporating an innovative waterblocking design, eliminate the need for traditional flooding compound, providing efficient and craft-friendly cable preparation - S-Z stranded, loose tube design isolates fibers from installation and environmental rigors and facilitates mid-span access - Medium density PE jacket is rugged, durable and easy to strip - Meets industry standards and specifications including ICEA-640 and Telcordia GR-20 and is listed with RUS

ALTOS Triple-Jacket/Double-Armor Cables are rugged,
armored cables designed for direct-buried installations. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical fiber.
ALTOS Cable Features:
- Triple jacket and two steel tape armors provide superior rodent resistance for direct-buried applications
- Flexible, craft-friendly buffer tubes are easy to route in closures
- Standard buffer tube size reduces the number of access
tools required by craft personnel
- Dry™ cables, incorporating an innovative waterblocking
design, eliminate the need for traditional flooding
compound, providing efficient and craft-friendly cable
preparation
- S-Z stranded, loose tube design isolates fibers from
installation and environmental rigors and facilitates
mid-span access
- Medium density PE jacket is rugged, durable and easy
to strip
- Meets industry standards and specifications including
ICEA-640 and Telcordia GR-20 and is listed with RUS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 144EW6-T3100A20
Product Name Corning Cable ALTOS Cables,Triple-Jacket/Double-Armor,..
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details