TelephoneStuff.com Hubbell 1394 Pro-AV FireWire Feed-Thru Connector 139410

Description
Pro-AV FireWire Feed-Thru Connector provides a perfect solution for connecting multimedia and computer peripherals to a work station. Features: - Ideal for audio networking and integration of computer based equipment into audio systems - 6-wire female coupler allowing 400 Mbps of transparent data transmission - Pro-AV style mounting - Requires just a plug and play patch cord connection from device to computer - Installs easily into an istation 1.5 unit module - High performance multimedia connection - Universally accepted standard D-shape housing - AV Module: Pro-AV - AV Module Type: FireWire - Connector Type: IEEE 1394, 6-wire female - Performance: 400 Mbps - Contact Plating Material: Gold - Flammability: UL 94V-0 rated - Cable Type: Standard 1394 FireWire patch cord connections - Distance: Maximum connection length of 14.8 feet (4.5 meters), non-active - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - RoHS compliant
Description
Pro-AV FireWire Feed-Thru Connector provides a perfect solution for connecting multimedia and computer peripherals to a work station. Features: - Ideal for audio networking and integration of computer based equipment into audio systems - 6-wire female coupler allowing 400 Mbps of transparent data transmission - Pro-AV style mounting - Requires just a plug and play patch cord connection from device to computer - Installs easily into an istation 1.5 unit module - High performance multimedia connection - Universally accepted standard D-shape housing - AV Module: Pro-AV - AV Module Type: FireWire - Connector Type: IEEE 1394, 6-wire female - Performance: 400 Mbps - Contact Plating Material: Gold - Flammability: UL 94V-0 rated - Cable Type: Standard 1394 FireWire patch cord connections - Distance: Maximum connection length of 14.8 feet (4.5 meters), non-active - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell 1394 Pro-AV FireWire Feed-Thru Connector - 139410 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 1394 Pro-AV FireWire Feed-Thru Connector
139410
Hubbell 1394 Pro-AV FireWire Feed-Thru Connector 139410
Pro-AV FireWire Feed-Thru Connector provides a perfect solution for connecting multimedia and computer peripherals to a work station. Features: - Ideal for audio networking and integration of computer based equipment into audio systems - 6-wire female coupler allowing 400 Mbps of transparent data transmission - Pro-AV style mounting - Requires just a plug and play patch cord connection from device to computer - Installs easily into an istation 1.5 unit module - High performance multimedia connection - Universally accepted standard D-shape housing - AV Module: Pro-AV - AV Module Type: FireWire - Connector Type: IEEE 1394, 6-wire female - Performance: 400 Mbps - Contact Plating Material: Gold - Flammability: UL 94V-0 rated - Cable Type: Standard 1394 FireWire patch cord connections - Distance: Maximum connection length of 14.8 feet (4.5 meters), non-active - Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels - RoHS compliant

Pro-AV FireWire Feed-Thru Connector provides a perfect solution for connecting multimedia and computer peripherals to a work station.
Features:
- Ideal for audio networking and integration of computer based equipment into audio systems
- 6-wire female coupler allowing 400 Mbps of transparent data transmission
- Pro-AV style mounting
- Requires just a plug and play patch cord connection from device to computer
- Installs easily into an istation 1.5 unit module
- High performance multimedia connection
- Universally accepted standard D-shape housing
- AV Module: Pro-AV
- AV Module Type: FireWire
- Connector Type: IEEE 1394, 6-wire female
- Performance: 400 Mbps
- Contact Plating Material: Gold
- Flammability: UL 94V-0 rated
- Cable Type: Standard 1394 FireWire patch cord connections
- Distance: Maximum connection length of 14.8 feet (4.5 meters), non-active
- Install connector into iStation AV blank module and front load into any iStation product, hubbell delivery system products including poke throughs and raceway, or iStation UDX multimedia panels
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number 139410
Product Name Hubbell 1394 Pro-AV FireWire Feed-Thru Connector
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang 1 Toggle & 1 φ35.7mm Diameter Single Device Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 57SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Stainless Steel
View Details
Standard Wall Plate - NP226I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details