Lutron Electronics Co., Inc. Standard Wall Plate CW-4-BR

Description
" DESIGNER, SCREWLESS TYPE POLYCARBONATE PLASTIC MATERIAL GLOSS FINISH BROWN COLOR (4) DIMMER/FAN SPEED CONTROL CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 8.37 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "
Datasheet
Description
" DESIGNER, SCREWLESS TYPE POLYCARBONATE PLASTIC MATERIAL GLOSS FINISH BROWN COLOR (4) DIMMER/FAN SPEED CONTROL CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 8.37 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-4-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-4-BR
Standard Wall Plate CW-4-BR
" DESIGNER, SCREWLESS TYPE POLYCARBONATE PLASTIC MATERIAL GLOSS FINISH BROWN COLOR (4) DIMMER/FAN SPEED CONTROL CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R] BRAND OVERALL DIMENSION 8.37 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT APPROVAL UL 20/1472, CSA, NOM APPLICABLE STANDARD ISO 9001 CW MODEL "

"

  • DESIGNER, SCREWLESS TYPE
  • POLYCARBONATE PLASTIC MATERIAL
  • GLOSS FINISH
  • BROWN COLOR
  • (4) DIMMER/FAN SPEED CONTROL CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R] BRAND
  • OVERALL DIMENSION 8.37 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT
  • APPROVAL UL 20/1472, CSA, NOM
  • APPLICABLE STANDARD ISO 9001
  • CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-4-BR
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Duplex Wall Plates, Metal Standard Size Textured Finish - 21SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - N-L-NFB-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details